Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-1046tx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8L98PA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887111128072
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17207
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver :
The short editorial description of HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver

Intel Core i5-3317U (3M Cache, up to 2.60GHz), 4GB 1600MHz DDR3, 500GB 5400rpm SATA + 32GB SLC SSD, AMD Radeon HD 7670M, 35.56 cm (14 ") LED-backlit 1366 x 768, Gigabit LAN, WLAN, Bluetooth, 2 x USB 3.0, 1 x HDMI, 65W, 1.75kg, Windows 7 Home Basic 64-bit
More>>>

HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver:
The official marketing text of HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver as supplied by the manufacturer
Top performance. Stylish design. Take notice.
At just 19.8mm thin, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are slim and light enough to take anywhere. They’re the notebooks that get you noticed with the power to get it done.

Less to carry. More to ENVY.
With an eye-catching metal design, and a color that’s all your own, it’s a notebook that you want to carry with you. The soft-touch, slip-resistant base gives you the confidence to carry it with ease.

Long battery life. Total freedom.
Whether you’re working, playing, or doing a little of both, you need a battery that lasts all day. Go up to 9 hours1 without recharging, and feel the kind of freedom that only ENVY provides.

For those who want to be seen.And heard.
Thanks to built-in Beats Audio™, dual speakers and a subwoofer, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are designed for the best sounding, richest audio available on a PC. Small size. Big sound.

Hold on to what matters.
With HP ProtectSmart, your notebook's data stays safe from accidental bumps and bruises. It senses motion and plans ahead, so a single drop won't delete your entire digital life.

Tons of video memory. Game on.
Experience incredible gaming and multimedia without slowing down. Create and edit videos in a flash. And enjoy more of what you love to the fullest.

Automatic air conditioning for your notebook. Cool.
Life heats up. That’s why there’s HP CoolSense technology, which automatically adjusts your notebook’s temperature based on usage and conditions. It stays cool. You stay comfortable.

More creating. More entertaining. More fun.
Own the only large screen Sleekbook™ with Beats Audio™, along with dual speakers, a subwoofer, and an awesome display. Know that your music, movies, you name it, will always look and sound their best.

Ready for anything. Ready when you are.
The HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 come loaded with the ports you’d expect on a world-class notebook, but on an Sleekbook™ instead. Like HDMI, USB, RJ-45, and a headphone jack. You get more ways to connect without compromising size.

Say hello to your personal assistant.
With a fast resume from even the deepest sleep, your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6 get going in seconds thanks to Intel® Rapid Start Technology.

Super responsive. Super smart.
Boot up quickly and know you’re only seconds away from the music, videos, photos, or documents you need.

Anti-theft. Total trust.
The HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 give you an added layer of online protection from Intel®, so you can surf and shop with complete confidence.

Always on. Always connected.
Each time you come back to your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6, your information is up to date. They’re the notebooks that stay a step ahead, so you don’t miss a thing.
Short summary description HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver:
This short summary of the HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
HP ENVY 4-1046tx, 3rd gen Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB
Long summary description HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver :

HP ENVY 4-1046tx. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Basic. Colour of product: Black, Silver. Weight: 1.75 kg

This is an auto-generated long summary of HP ENVY 4-1046tx 1.7GHz i5-3317U 14" 1366 x 768pixels Black,Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.197 x 0.197 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
200:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-3317U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i3,Core i5
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
L1
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i5-3300 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
105 °C
CPU multiplier (bus/core ratio)
17
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
532 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
32 GB
Solid-state drive interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
mSATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7670M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics adapter ID
0x166
Audio
Audio system
System used to play music or speech.
Beats Audio
Number of built-in speakers
2
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit LAN, WLAN
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Line-in
Yes
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Full-size keyboard
Yes
Spill resistant keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Basic
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3550 mAh
Battery capacity (Watt hours)
52 Wh
Power
AC adapter power
65 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.75 kg
Width *
The measurement or extent of something from side to side.
340 mm
Depth *
The distance from the front to the back of something.
235.8 mm
Height
The measurement of the product from head to foot or from base to top.
19.8 mm
Packaging data
Manual
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD,Intel
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17
Testseek has collected 113 expert reviews for HP ENVY 4-1046tx and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tweaktown.com
Updated:
2015-01-17
We've got one of HP's touch-enabled Ultrabooks in the lab today. The Envy TouchSmart 4 is a 14-inch, touch-enabled Ultrabook inspired by Intel that is a bit easier on the wallet than some of the other Ultrabooks we've recently had through our lab. Is...
Bottom line Let's get down to the nuts and bolts. We've seen the hard numbers and the subjective feelings towards this computer, so just where does it stack up? Taking the price into consideration, it does pretty well. The system is currently available directly f...
89%
expertreviews.co.uk
Updated:
2015-01-17
HP’s Envy 4 is a compact Ultrabook with a 14in screen. It retains the same black brushed metal and red rubberised plastic styling, as the rest of the Envy range, giving it a luxurious look and feel. Open the lid and the monochrome colour scheme continu...
Bottom line Stylish, compact and well-priced, if a little slow...
80%
theregister.co.uk
Updated:
2015-01-17
HP made quite a fuss when it launched its Spectre Ultrabook back in May, and whilst we praised its gleaming, glass design we also noted that the Spectre was a bit on the porky side for what was meant to be an ‘ultraportable’ laptop. It was also burdene...
Bottom line This is one of those ‘glass half full’ situations. If you consider portability to be the be-all and end-all of an Ultrabook then the Envy 4 – like the Spectre – falls short when compared to its slimmer, lighter 13in rivals. On the other hand, it’s che...
80%
pcadvisor.co.uk
Updated:
2015-01-17
The HP Envy Ultrabook 4 is aptly named - this Ultrabook's premium design and subtle pop of colour makes it the envy of ultraportables everywhere. Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. B...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly unde...
70%
pcadvisor.co.uk
Updated:
2015-01-17
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over four pounds. If the heft doesn't bother you...
70%
techradar.com
Updated:
2015-01-17
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US. You might also like Best Ultrabook: 16 top thin and lights for 2012 However, we noticed a couple...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line The HP Envy 4 is certainly one of the most affordable Ultrabooks we've seen. It's got a sleek design and the power is more than enough for basic office tasks and enjoying media on the move. The Beats Audio and black metallic finish give this Ultrabook so...
60%
techradar.com/au/
Updated:
2015-01-17
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US.However, we noticed a couple of niggles during usage that we haven't encountered on other recent U...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line We've been quick to point out shortcomings with the HP Envy 4, but the truth is it's a very cool Ultrabook. It's got enough of a design edge to single it out and its performance, while not breathtaking, is certainly credible. If you want an Ultrabook for...
60%
digitalversus.com
Updated:
2015-01-17
The HP Envy TouchSmart Ultrabook 4 is a 14-inch ultrabook that sells for around £800. The main thing we're looking at today is how it compares with last year's HP... Intel promised it and now we're getting it: expect to see some new features on ultrabook...
Good Design and finish, Responsiveness, Processing power, Good connectivity...
Bad Terrible screen, Horrible sound, Low gaming capabilities, Battery life (4 hours)...
Bottom line This is a sleek ultrabook with a quality chassis and great processing power for the asking price. But until HP decides to put some effort into the screen and audio—which, after all, are some of the things it's advertising—it will never catch up with Asus...
60%
pcadvisor.co.uk
Updated:
2015-01-17
HP's Envy 4 is an Ultrabook with a 14in screen. The design is sleek, comprising of a brushed black aluminium lid and keyboard surround, with an eye-catching red plastic underside, just like the larger Envy 6. It looks great but the finish shows every f...
Bottom line The Envy 4 is a good looking and well-made laptop for the price. It's not as attractive at Lenovo's U410, though, and battery life is the only real standout feature. We prefer the U410's extra gaming power, but the Envy 4 remains a sensible choice if y...
60%
digitalversus.com
Updated:
2015-01-17
There are two models for sale in the UK: the Envy 4-1010ea and the Envy 4-1020ea. The model we tested (Envy 4-1062) is the same as the 4-1010, but minus 2 GB of RAM.HP Envy 4-1010ea (£650):CPU: Intel Core i3-2367MRAM: 6 GBGraphics: Intel HD Graphics 30...
Good Fast startup and shutdown, Battery life: 4 hrs 50 min, Quiet, Thin and lightweight, Extensive connectivity with standard ports (no adapters required), Separate headphone & microphone jacks...
Bad Low gaming capability, Mediocre glossy screen, Audio components need a complete overhaul, Heating: > 50° C (122° F) in the back...
Bottom line The disappointing figures we got when we tested the display automatically put the Envy 4 down two stars. The sound from the headphone and speaker jacks also needs some major work and the heat levels are a bit high. In this price range, we'd say go with...
60%
uk.hardware.info
Updated:
2015-01-17
In Windows 8 the touch interface is one of the pivotal features, and an increasing number of touchscreen laptops are coming out, both entry-level and higher-end models. HP released the Envy TouchSmart 4, a sleek and energy-efficient Ultrabook that's pos...
Bottom line The HP Envy Touchsmart 4-1102ed is a touchscreen Ultrabook. It has an energy-efficient Intel Core i5 processor and a TN screen with a resolution of 1366x768 pixels. It's a powerful enough 14-inch Ultrabook, with as only drawback the relatively high weig...
0%
Show all
X