location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2170p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8J93AW#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-3427U 1.8 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 180 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 10 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers 3-year limited(3-year limitedon HP Long Life Battery – only available with 3-year platform1-year limitedon primary battery
Long product name HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional :
The long product name of HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 2170p - Intel® Core™ i5-3427U, 4GB 1600MHz DDR3 SDRAM, 180GB SSD, 29.4cm (11.6") LED-backlit HD anti-glare (1366 x 768), Intel® HD Graphics 4000, 720p HD webcam, 802.11a/b/g/n, Bluetooth 4.0 Combo, Windows® 7 Professional 64
More>>>
HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional:
The official description of HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s Ultimate Travel Companion. Optimized for Windows® 7 Professional, HP's smallest, light-weight EliteBook offers an 11.6-inch diagonal HD display, business rugged design, extensive connectivity and an ultra-low voltage processor from Intel®.

Short summary description HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional:
This short summary of the HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2170p, Intel® Core™ i5, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 2170p. Processor family: Intel® Core™ i5, Processor model: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 1.31 kg

Design
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3427U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
180 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
180 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS PS
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR0N7
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64903
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Battery life (max)
10 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
292 mm
Depth
192 mm
Height
26.5 mm
Weight *
1.31 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 05:48:31
Uk has collected 17 expert reviews for HP EliteBook 2170p Intel® Core™ i5 i5-3427U 29.5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-05 05:48:30
Fans of the supersleek form factors that have become the mainstay of Ultrabooks might wrinkle their noses at the sight of the HP EliteBook 2170p. With its boxy, squared-off edges and its inch-plus thickness, it seems like a throwback to the notebook desig...
Bottom line Don't be fooled by looks: this Ultrabook for business from HP packs plenty of speed and nice features into a retro design.Tags:LaptopsBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare this articleShareTweetSendHi...
80%
techradar.com/au/
Updated:
2014-04-12 02:51:29
There's more to the notebook market than just Ultrabooks, you know? That's the message from HP at least, who unleashed its "smallest and lightest ever" business PC over at a press event in Shanghai – the HP EliteBook 2170p.Weighing just 1.3kg with a 11.6-...
Good Battery life, Build quality, Connectivity, CPU backed by 16GB of RAM...
Bad Chunky design, No 1080p...
0%
infoworld.com
Updated:
2013-08-05 05:48:30
Fans of the supersleek form factors that have become the mainstay of Ultrabooks might wrinkle their noses at the sight of the HP EliteBook 2170p. With its boxy, squared-off edges and its inch-plus thickness, it seems like a throwback to the notebook desig...
82%
pcmag.com
Updated:
2013-08-05 05:48:30
Design and Features Think of the EliteBook 2170p as the smaller counterpart of the HP Elitebook 8460p%displayPrice% at %seller%. It employs the latter's design cues but does so in a much smaller chassis.Consequently, the Elitebook 2170p's compact frame de...
Good Handsomely designed. Excellent keyboard.
Bad Bottom Line, The HP EliteBook 2170p is a well-designed business ultraportable with a terrific keyboard and a solidly resilient chassis, and its reasonable priced and good feature set make it worthy of consideration...
Bottom line The HP EliteBook 2170p is a well-designed business ultraportable with a terrific keyboard and a solidly resilient chassis, and its reasonable priced and good feature set make it worthy of consideration...
70%
computershopper.com
Updated:
2013-08-05 05:48:30
& Design With all the attention being lavished on thin-and-slim laptops these days, it's easy to forget that an "ultraportable" notebook—the benchmark for the lightest "real" laptops you could buy as little as a year ago—is not necessarily synonymous...
Good Abundant business features, Solid, attractive build quality, Easy to repair or upgrade, Lightweight and highly portable...
Bad Very cramped touch pad, Pricey, Jutting battery in test model, Humdrum display...
Bottom line This pint-size EliteBook feels rock-solid, is easy to repair, and comes stuffed with every feature an IT department could want. It's a strong fit for flush businesses looking to deploy a fleet, but note: It's pricey, and the touch pad is quite crampe...
70%
Laptopmag.com
Updated:
2013-08-05 05:48:31
Click to EnlargeWhile Windows 8 hybrids and Ultrabooks are generating a lot of press these days, many business users simply want a powerful ultraportable they can take on the road. The 11.6-inch HP EliteBook 2170p is just such a system, providing stro...
Good Lightweight, durable design, Above-average battery life, Speedy boot time, Fingerprint reader...
Bad Relatively dim display, Cramped touchpad, No extended-battery options...
Bottom line The HP Elitebook 2170p is a light and durable business notebook with above-average battery life, but its small touchpad makes it tough to execute Windows 8 gestures.
70%
anandtech.com
Updated:
2013-08-05 05:48:31
We recently reviewed Acer's Aspire V5-171, a notebook that proves that there's a life (and a market) after netbooks but before ultrabooks. The essential gap that's materialized has been between the fast decaying netbook market (its death spurred on...
Bottom line Expectations are strange things. As reviewers we try to be unbiased, but we aren't really immune to being excited about or nervous about a product coming in for review. Consequently, a promising product that turns out to be nearly everything you hoped for...
0%
notebookcheck.net
Updated:
2013-08-05 05:48:31
It is not the first time HP has offered a small EliteBook . We reviewed the HP EliteBook 2570p-B6Q10EA not long ago. In the Performance and Battery Life sections, we will explore whether the downsize from 12.5-inches/1.6 kg to 11.6-inches/1.45 kg has prov...
Good Very good application performance, No performance drops on battery power, Relatively cool chassis, Very good and diverse input devices, Stable base unit, Fast SSD storage, Docking & DisplayPort, Security features & tools, Recovery disk, Upgrade/maintenanc...
Bad Display with poor contrast, Brightness decreases on battery power...
Bottom line Initially we asked the question how should a mini EliteBook look, adhering to the quality standard of the series? Half of this and half of that would be the answer. Case, input devices, and run times meet the high expectations. What amazes us after the th...
86%
Digitaltrends.com
Updated:
2013-08-30 01:56:05
Laptops are undergoing change like never before. New designs with ultra-thin profiles, touchscreens, and convertible hinges are making their way to the market in hopes of changing the way people will forever use laptops. Meanwhile, HP's business line has...
Good Good build quality, Remains cool and quiet at load, Useful pre-installed software...
Bad Bulky, Could use more connectivity, Small touchpad, Poor display quality, SSD not standard, expensive as an upgrade, Overpriced...
Bottom line The EliteBook line is long overdue for an update. Today, when placed alongside modern Ultrabooks, the 2170p looks and feels ancient. It's thick, it's bulky, and it lacks a responsive solid-state drive. These traits make it a poor alternative to any numb...
60%
techworld.com
Updated:
2014-01-19 01:56:50
Fans of the supersleek form factors that have become the mainstay of Ultrabooks might wrinkle their noses at the sight of the HP EliteBook 2170p. With its boxy, squared-off edges and its inch-plus thickness, it seems like a throwback to the notebook desig...
Bottom line Don't be fooled by looks: this Ultrabook for business from HP packs plenty of speed and nice features into a retro design...
0%
networkworld.com
Updated:
2015-05-16 05:38:59
HP's business-grade notebook packs plenty of speed and nice features into a retro designFans of the supersleek form factors that have become the mainstay of Ultrabooks might wrinkle their noses at the sight of the HP EliteBook 2170p. With its boxy, square...
0%
networkworld.com
Updated:
2015-05-16 05:38:59
HP's business-grade notebook packs plenty of speed and nice features into a retro designFans of the supersleek form factors that have become the mainstay of Ultrabooks might wrinkle their noses at the sight of the HP EliteBook 2170p. With its boxy, square...
0%