location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8470p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6Q14EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111274557 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:59:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2014
Product end of life date
Bullet Points HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i5 i5-3360M 2.8 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 55 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers limited 3-year1-year limitedon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platformOn-site service andupgrades are also available.
Long product name HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver :
The long product name of HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8470p Notebook PC
More>>>
HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
The official description of HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corporate Elite. Optimized for Windows® 7 Professional, this premier notebook offers a 35,6 cm (14") diagonal display and amazing battery life. The business rugged design, graphics choices1, powerful processing and smooth audio quality are sure to impress.

Built for travel.

• The HP EliteBook 8470p blends modern design and precision engineering, yielding a beautiful product with a platinum color finish.


Amazing battery life.

• Business often lasts more than eight hours. Luckily, so does the HP EliteBook 8470p. Gain amazing battery life of up to 17 hours and 45 minutes2 so your PC can run as long as a full work day.


Overachiever.

• Choose between UMA or performance discrete graphics1 to create impactful visuals that’ll impress the boss and co-workers. Plug into additional monitors for a total of four displays to gain an immersive graphics and computing experience with AMD Eyefinity technology3.


1 Sold separately or as an optional feature.

2 Battery life will vary depending on the model, configuration, applications, features, use, wireless functionality and power settings. The maximum capacity of the battery will naturally decrease with time and usage. For details see www.bapco.com /products/mobilemark2007.

3 AMD Eyefinity Technology requires AMD discrete graphics configuration. Total number of screens supported varies by model. HP EliteBook 8470p supports up to four screens.

Short summary description HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This short summary of the HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8470p, Intel® Core™ i5, 2.8 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 8470p. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3360M
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Optical drive
Optical drive interface
SATA
DVD+R read speed
8x
DVD+R write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard
Keyboard layout
QWERTZ
Keyboard language
German
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
Microsoft Office Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64895
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231 mm
Height
34 mm
Weight *
2.07 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Maximum internal memory (64-bit)
8 GB
TV tuner integrated
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 05:55:10
Uk has collected 15 expert reviews for HP EliteBook 8470p Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-05 05:55:09
If you're the type of user who wants a lot of power and plenty of features in their laptop , the business-oriented HP EliteBook 8470p is worth a look. It's a chunky beast that actually gives you a few features from the past, such as a built-in optical dri...
Bottom line HP's EliteBook 8470p offers stacks of built-in features, security options and connections to the past. It's a solidly built business machine with great performance and it feels comfortable to use. We just wish it had a higher resolution screen and perhaps...
70%
goodgearguide.com.au
Updated:
2013-08-05 05:55:09
If you're the type of user who wants a lot of power and plenty of features in their laptop, the business-oriented HP EliteBook 8470p is worth a look. It's a chunky beast that actually gives you a few features from the past, such as a built-in optical d...
Good Performance, Solid build quality, Good keyboard, Lots of built-in features...
Bad Touchpad sometimes unreliable, Screen resolution too low, Feels heavy...
Bottom line HP's EliteBook 8470p offers stacks of built-in features, security options and connections to the past. It's a solidly built business machine with great performance and it feels comfortable to use. We just wish it had a higher resolution screen and perhaps...
75%
itproportal.com
Updated:
2013-08-05 05:55:09
Strictly speaking, the HP EliteBook 8470p, which tips the price scales at £1,250, is a business-class laptop. But that classification doesn't cover all of its capabilities. The EliteBook 8470p is a versatile all-round performer armed with enough firepower...
Good Sturdy build quality, Solid allround performer, Can handle some gaming duties, Impressively crisp 14in display...
Bad Poor battery life, A pretty hefty machine...
Bottom line The HP EliteBook 8470p is an impressive overall performer, so much so that it seems somewhat reductive to simply pigeonhole it as a business-class laptop. It's armed with enough oomph to handle multimedia duties and some gaming, too. Aside from its imp...
70%
pcworld.co.nz
Updated:
2016-03-26 09:12:50
If you're the type of user who wants a lot of power and plenty of features in their laptop, the business-oriented HP EliteBook 8470p is worth a look. It's a chunky beast that actually gives you a few features from the past, such as a built-in optical driv...
Good Performance, Solid build quality, Good keyboard, Lots of built-in features...
Bad Touchpad sometimes unreliable, Screen resolution too low, Feels heavy...
Bottom line As you can see, it's a very well stocked machine, which is what contributes to its overall heavy weight, despite being a manageable 14in form factor. It's a worthy laptop to consider if you want great performance while on-the-go and can't stand the though...
75%
notebookcheck.net
Updated:
2013-08-05 05:55:09
The cheapest configuration of the HP 8470p starts at 1349 Euros (~$1746), however, this is a weaker hardware setup than our test model today. According to the manufacturer's website, the EliteBook 8470p comes in a total of 21 configurations and devices wi...
Good Robust metal case, Clean processing, Good input devices, High data security, Application performance, Well cooled case...
Bad Bulky appearance, Poor contrast display, No switchable graphics...
Bottom line EliteBook 8470pKnown strengths and weaknessesWhen on the hunt for a business notebook that reaches high demands, sooner or later you will certainly find yourself looking at the HP EliteBooks. The EliteBook 8470p is a representative of the 14-inch segment...
87%
computershopper.com
Updated:
2013-08-05 05:55:09
These days, store shelves and online outlets are overflowing with super-thin ultrabooks. With so much press focused on these aesthetically pleasing portables, and business-centric models like Lenovo's ThinkPad X1 Carbon joining their consumer cousins, it...
Good Attractive, rugged exterior, Fairly light, Plethora of configuration, upgrade, and connectivity options...
Bad Poor battery life with six-cell battery, Boxy design in an ultrabook era, No hybrid storage...
Bottom line Corporate customers looking for a compact, rugged laptop with good looks that's easy to upgrade should consider the EliteBook 8470p. Just note that if you want stellar battery life, you'll definitely want to splurge on an extra battery. Read More...
70%
pcmag.com
Updated:
2013-08-05 05:55:09
Strictly speaking, the HP EliteBook 8470p ($1,499 direct) is a business-class laptop. But that classification doesn't cover all of its capabilities. The EliteBook 8470p is a versatile all-around performer armed with enough firepower to double as a multime...
Good Solid performer. Sturdy chassis. Two USB 3.0 ports. eSATA port. 3-year standard parts and labor warranty.
Bad Dismal battery life. Bulky...
Bottom line The HP EliteBook 8470p is a solid business-class laptop armed with enough firepower to justify adding "multimedia powerhouse" and "gaming rig" to its resume. For those who don't need a ruggedly designed system, though, comparable laptops with cheaper pri...
70%
techworld.com
Updated:
2014-01-19 01:58:02
If you're the type of user who wants a lot of power and plenty of features in their laptop , the business-oriented HP EliteBook 8470p is worth a look. It's a chunky beast that actually gives you a few features from the past, such as a built-in optical dri...
Bottom line HP's EliteBook 8470p offers stacks of built-in features, security options and connections to the past. It's a solidly built business machine with great performance and it feels comfortable to use. We just wish it had a higher resolution screen and perhaps...
0%