location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
m6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m6-1054ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6J16EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111392350 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:57:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 750 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7670M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black :
The long product name of HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3210M (2.5GHz, 3MB L3 cache), Intel HM77 Express, 6GB DDR3, 750GB SATA 5400 rpm, AMD Radeon HD 7670M (1GB DDR3), 15.6" HD LED 1366 x 768, DVD SuperMulti DL, Gigabit LAN, WLAN, Bluetooth, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:
The official description of HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sized for life on the go. Life stops for no one, so why should you? The HP Pavilion m6 equips you for nonstop action and entertainment with the latest 3rd Generation Intel processors, Beats Audio TM and up to 2GB of the latest graphics VRAM. So go all out. Seize the day with a slim package that packs a powerful punch.

Thin Style.
At 26.5mm thin, slim just took on a new meaning. With its head turning brushed aluminium design, the HP Pavilion m6 is the ideal balance of mobility, performance and entertainment.

Entertainment On The Go
- Thanks to the exclusive built-in Beats Audio™, dual speakers and a booming subwoofer, the HP Pavilion m6 is designed for the best sounding, richest audio available on a PC. Small size. Big sound.
- The 15.6" diagonal LED HD BrightView display brings everything from movies to games to life. And with up to 2GB of the latest graphics VRAM, you'll be able to enjoy without pauses or interruptions.
- Sometimes in life, only a face-to-face conversation will do. The HP TrueVision HD Webcam will have you looking your best virtual self even in low light.

HP Exclusives
- With HP ProtectSmart, your notebook's data stays safe from accidental bumps so you can hold on to what matters. It senses motion and plans ahead, so a single drop won't delete your entire digital life.
- Life heats up. That's why there's HP CoolSense technology, which automatically adjusts your notebook's temperature based on usage and conditions. It stays cool. You stay comfortable.
- Easily access your online accounts with a simple swipe of your finger and keep your identity to yourself. With HP SimplePass, your fingerprint is your password, so you get to the good stuff faster.

Enjoy chat in HD with HP TrueVision HD webcam
The HP TrueVision HD Webcam makes you look good in any light. Whether you are on an HD video call or filming an HD blog post, you will look your best.

Keep your data safe with HP ProtectSmart
If you accidentally drop your PC, HP ProtectSmart’s accelerometer puts the brakes on your hard drive to protect your photos, music and memories.

Secured access at your fingertips with HP SimplePass
Remembers your passwords for you. With an easy-to-use interface, HP SimplePass stores all your passwords in one place – and as many as you want. One-time-password provides and extra layer of security.

Short summary description HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:
This short summary of the HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion m6-1054ea, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Pavilion m6-1054ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
L3 cache
3 MB
L2 cache
3 MB
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 7670M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379.5 mm
Depth
250.7 mm
Height
26.5 mm
Weight *
2.4 kg
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 04:35:26
Uk has collected 17 expert reviews for HP Pavilion m6-1054ea Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2014-05-30 04:35:26
The HP Pavilion M6-1188CA ($699.99), available in Canada, is a mid-priced performance laptop made for enthusiasts. It’s got 3D gaming prowess and bundled Adobe multimedia software going for it, along with a sense of style that’s sometimes lacking at the m...
Bottom line The HP Pavilion M6-118-CA is the bridge between HP's inexpensive Pavilion line and the more upscale Envy line...
80%
techradar.com
Updated:
2014-05-30 04:35:26
A highly portable, Intel-powered laptop – isn't that an Ultrabook? Well not in the case of the Pavilion m6. It's a 15.6-inch notebook that loses out from conforming with Intel's Ultrabook spec by virtue of various factors – not least the fact it has a sta...
Good Beats Audio, Optical drive, Connectivity...
Bad No SSD, Poor mouse buttons...
0%
techradar.com/au/
Updated:
2014-05-30 04:35:26
A highly portable, Intel-powered laptop – isn't that an Ultrabook? Well not in the case of the Pavilion m6.It's a 15.6-inch notebook that loses out from conforming with Intel's Ultrabook spec by virtue of various factors – not least the fact it has a stan...
Good Beats Audio, Optical drive, Connectivity...
Bad No SSD, Poor mouse buttons...
0%
pcmag.com
Updated:
2014-05-30 04:35:26
Design and Features Measuring 1 by 14.9 by 9.8 inches (HWD), the Pavilion M6-1148CA isn't exactly a petite laptop, but its svelte profile helps reduce unnecessary bulk. Moreover, its weight of 5.02 pounds is relatively light for its size and lighter than...
Good Three USB 3.0 ports. Sleek aesthetic. Decent multimedia capabilities.
Bad AMD processor can't keep up with Intel-equipped competitors. Short battery life. Keyboard not backlit. USB 3.0 ports aren't color-coded. Bloatware...
Bottom line Although the HP Pavilion M6-1148CA's AMD processor often falls short of Intel-equipped competitors, it's partially acquitted by a sleek design, decent feature se,t and reasonable price tag...
60%
pcmag.com
Updated:
2014-05-30 04:35:26
The HP Pavilion M6-1188CA ($699.99), available in Canada, is a mid-priced performance laptop made for enthusiasts. It's got 3D gaming prowess and bundled Adobe multimedia software going for it, along with a sense of style that's sometimes lacking at the m...
Good Backlit Keyboard. Good Battery Life. Good integrated graphics. Adobe Photoshop Elements and Premiere Elements included. HDMI. 1TB hard drive. Three USB 3.0 ports. Fingerprint reader.
Bad No touch screen. Some screen bounce. USB 3.0 ports are black...
Bottom line The HP Pavilion M6-1188CA is a system made for enthusiasts on a budget. It's got some chops in the 3D gaming department, and styling that shows to the world that you don't have just another black utilitarian laptop under your arm...
80%
notebookcheck.net
Updated:
2014-05-30 04:35:26
The dual graphics solution based on the AMD Crossfire technology with the Radeon HD 7660G in the graphics card, integrated in the APU, as well as the dedicated AMD Radeon HD 7670M, are the basis for the graphics performance. Both graphics cards calculate...
Good Aluminium housing, Good input devices, Fingerprint reader, Good sound...
Bad Dark display, Arrow keys too small...
Bottom line HP's multimedia notebook HP Pavilion m6-1050sg has an ambivalent verdict. The a luminum housing looks posh and the processor performance of the quad-core AMD A10-4600M is as expected (similar performance as the Intel Core i5-430M). The dual graphics reso...
80%
Laptopmag.com
Updated:
2017-11-18 01:59:41
The HP Pavilion m6t-1000 is an entertainment laptop that's sandwiched between HP's budget Pavilion g6 and premium Envy line. But this $949 notebook is anything but middle of the road; it's an attractive and relatively slim multimedia machine with the...
Good Attractive modern design, Spacious backlit keyboard, Solid graphics and overall performance, Excellent battery life...
Bad Dim screen with narrow viewing angles, No HD display option, Some keyboard flex, Stiff mouse buttons...
Bottom line With discrete AMD graphics and Beats Audio, the brushed aluminum HP Pavilion m6t is ready to put on a show, but some flaws hold this machine back.
60%