location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8470w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5W63AW#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-3360M 2.8 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD FirePro M2000 Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 62 Wh 5.75 h 90 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional :
The long product name of HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8470w - Intel® Core™ i5-3360M 2.80GHz, 4GB 1600MHz DDR3 SDRAM, 500GB 7200rpm SATA II, DVD+/-RW SuperMulti DL, 35.5cm (14") LED-backlit HD+ anti-glare (1600 x 900), AMD FirePro™ M2000, 720p HD webcam, 802.11a/b/g/n, Bluetooth 4.0+ EDR, Windows® 7 Professional 64
More>>>
HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional:
The official description of HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation Power. Notebook Mobility. Optimized for Windows® 7 Professional, HP’s most travel-friendly workstation features ISV-certified, workstation-caliber graphics and powerful processing with a business rugged design and a 35,5 cm (14") diagonal display.

Features

Featuring Windows 7 Professional and/or other operating systems

Built for the design world.
- Maximize onscreen performance with workstation-caliber graphics that are ready to develop intense visuals and jaw-dropping animations.
- The HP EliteBook 8470w is ISV-certified so your mobile workstation runs smoothly and reliably no matter what the project is.
- Expand your view to see multiple screens at once or enlarge your content across five displays for fine-tuning designs. AMD Eyefinity Technology makes it possible.
- Enjoy sharper, deeper images when you plug your mobile workstation into your additional, independent displays through the DisplayPort connector.
- Demanding projects require faster data access. Boot up quickly with the solid state drive (SSD). Replace the integrated optical drive with a second hard drive for data-hungry applications or RAID backup.

Withstands the rigors of mobile business.
When you invest in a computer this powerful, you want it to last. The HP EliteBook 8470w meets tough military standards (MIL-STD-810G) for drop, vibration, dust, temperature and altitude.
With a 35,5 cm (14") diagonal HD display, HP's most travel-friendly mobile workstation is easy to carry to project sites and meetings.

Rely on a notebook truly built for business.
- Save time by quickly accessing your favorite files with Intel Smart Response Technology You'll also gain fast response times for things like system boot and application startup.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that'll surprise you. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.
- It's nice to have options. Choose a lightweight configuration or add extended battery life with multiple battery options. In fact, combining the HP Ultra Extended Life Notebook Battery with the 6-cell primary battery on a properly configured HP EliteBook 8470w offers the longest battery life of any 2012 HP mobile workstation.
- Whether you're across the street or around the globe, HP's extensive wireless technologies have you covered. With integrated HP Mobile Broadband featuring 3G, you can conveniently access the internet, corporate networks, email and mission-critical information in more places around the world.

Short summary description HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional:
This short summary of the HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8470w, Intel® Core™ i5, 2.8 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8470w. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD FirePro M2000. Operating system installed: Windows 7 Professional. Weight: 2.25 kg

Design
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3360M
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD FirePro M2000
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64895
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
62 Wh
Battery life (max)
5.75 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231.3 mm
Height
31.8 mm
Weight *
2.25 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Type
PC
Display
LCD
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 05:56:36
Uk has collected 4 expert reviews for HP EliteBook 8470w Intel® Core™ i5 i5-3360M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M2000 Windows 7 Professional and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
notebookcheck.net
Updated:
2013-08-05 05:56:36
We discovered four different configurations currently listed at retailers. All sport an HD+ screen (1600x900 pixels) and AMD's FirePro M2000 graphics card. Differences are basically found in the installed CPU ( Intel Core i5-3360M or Intel Core i7-3610QM...
Good Good system performance, Good mobility qualities, Very good casing, material and build quality, Very good keyboard, Very good connectivity and expansion options, Cool case...
Bad Screen mostly only average quality and covered with a fine, annoying grid, Virtually useless keyboard lamp, Loud hard disk, Cramped arrow keys...
Bottom line HP's EliteBook 8470w is a very good implementation of cutting-edge laptop technology alongside fundamental workstation qualities. Particularly the connectivity, upgrade options and casing quality are exemplary. Nevertheless, we cannot recommend it without...
85%