location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L54A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184071324 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Mar 2023
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Up to 38 ppm (black) and 38 ppm (colour)
  • - Up to 600 x 600 dpi (normal), up to 1200 x 1200 dpi (fine lines), HP ImageREt 3600, Pantone Calibrated
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing :
The long product name of HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise Flow MFP M577c
More>>>
HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
The official description of HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for enterprises and medium businesses that need a secure, highly productive, energy-efficient colour MFP.

Short summary description HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, White

Long summary description HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

High-speed performance meets energy efficiency

Don’t wait for documents. Print your first page in as few as 9 seconds from energy-efficient sleep mode.[1]
Speed through jobs. Print two sides as quickly – as one – up to 38 ipm[2] – and scan both sides of the page at once.
This MFP uses exceptionally low amounts of energy – thanks to its innovative design and toner technology.[3]
Choose a maximum capacity of up to 2,300 sheets.[4] Print up to 59 pages per minute on A5.[2]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[5]
Protect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[5]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[6]
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[7]

More. Pages, Performance, and Protection.

Make an impression with leading colour quality from HP. Get unparalleled printing for your office needs.
Get more pages with each Original HP Toner cartridge with JetIntelligence and high-yield cartridges.[8,9]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled toner cartridges. Replace them with cartridges featuring auto seal removal.

Stay connected with secure mobile printing options

Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[10]
Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[11]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[12]
Easily access, print, and share resources with Ethernet and optional wireless networking.[13]

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
5.7 s
Time to first page (colour, normal)
6.9 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Fax, File, USB
Scan speed (colour)
45 ppm
Scan speed (black)
45 ppm
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6
HP segment
Enterprise
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
9, 10, B5, C5, C6, DL, Monarch
Paper handling
Paper tray media weight
60 - 220 g/m²
Paper tray media weight (imperial)
7.26 - 26.3 kg (16 - 58 lbs)
Auto Document Feeder (ADF) media weight
45 - 199 g/m²
Auto Document Feeder (ADF) media weight (imperial)
5.44 - 24 kg (12 - 53 lbs)
Duplex media weight
60 - 163 g/m²
Duplex media weight (imperial)
16 - 43 lbs
Ports & interfaces
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
Auto - IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1750 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
32 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
482 mm
Depth
504 mm
Height
583 mm
Weight
38.6 kg
Packaging data
Package width
755 mm
Package depth
600 mm
Package height
650 mm
Package weight
45 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:28:29
Uk has collected 2 expert reviews for HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise Flow MFP M577c, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
Disclaimer

Technical specification disclaimers