location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793191538 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 587450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan
  • - Up to 38 ppm (black) and 38 ppm (colour)
  • - Up to 600 x 600 dpi (normal), up to 1200 x 1200 dpi (fine lines), HP ImageREt 3600, Pantone Calibrated
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing :
The long product name of HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise MFP M577dn
More>>>
HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
The official description of HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast wake-up and print
Print the first page from sleep mode as fast as 9.0 seconds
Fast two-sided printing
Print two-sided documents as fast as 36 ipm (images per minute)
Low energy use
This printer is optimized for low energy consumption
Keep fleet security covered
Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.
Original HP Toner cartridges with JetIntelligence
Get more pages, performance, and protection out of your printer—using Original HP Toner cartridges with JetIntelligence.
Load up to 2300 sheets of paper
Reload paper less often—up to 2300-sheet paper capacity
20.3 cm (8.0-inch) Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
Encrypted hard drive and built-in security settings
Single-pass two-sided scanning
Save time and reduce waste with two-sided scanning that captures all your data in a single pass.

Short summary description HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

High-speed performance meets energy efficiency

Don’t wait for documents. Print your first page in as few as 9 seconds from energy-efficient sleep mode.[1]
Speed through jobs. Print two sides as quickly – as one – up to 38 ipm[2] – and scan both sides of the page at once.
This MFP uses exceptionally low amounts of energy – thanks to its innovative design and toner technology.[3]
Choose a maximum capacity of up to 2,300 sheets.[4] Print up to 59 pages per minute on A5.[2]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[5]
Protect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[5]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[6]
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[7]

More. Pages, Performance, and Protection.

Make an impression with leading colour quality from HP. Get unparalleled printing for your office needs.
Get more pages with each Original HP Toner cartridge with JetIntelligence and high-yield cartridges.[8,9]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled toner cartridges. Replace them with cartridges featuring auto seal removal.

Stay connected with secure mobile printing options

Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[10]
Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[11]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[12]
Easily access, print, and share resources with Ethernet and optional wireless networking.[13]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Duplex print speed (ISO/IEC 24734) mono
38 ipm
Time to first page (black, normal)
5.6 s
Time to first page (colour, normal)
6.9 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, USB
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, EAP-PEAP, EAP-TLS, SNMP, SSL/TLS
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
UPD Printer Administrator Resource Kit (Driver Configuration Utility, Driver Deployment Utility, Managed Printing Administrator); HP Web JetAdmin Software; HP Proxy Agent Software; HP JetAdvantage Security Manager
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2000 MB
Internal memory *
1250 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Design
Product colour *
White
Market positioning *
Business
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
592 W
Power consumption (ready)
47.3 W
Power consumption (sleep)
3.48 W
Power consumption (off)
0.08 W
AC input voltage
200 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 18, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04
Other operating systems supported
Android, Windows Phone, iOS
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
EPEAT Silver
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
482 mm
Depth
504 mm
Height
583 mm
Weight
38.1 kg
Packaging data
Package width
755 mm
Package depth
600 mm
Package height
650 mm
Package weight
44.4 kg
Packaging content
Bundled software
For Windows OS; HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Send Fax, HP Update, Product Registration Assist, HP Web Services Assist Online user manuals; For Mac OS; Welcome Screen
Logistics data
Pallet gross weight
277 g
Layers per pallet
3 pc(s)
Products per pallet
6 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 2325 mm
Printer management
UPD Printer Administrator Resource Kit (Driver Configuration Utility, Driver Deployment Utility, Managed Printing Administrator); HP Web JetAdmin Software; HP Proxy Agent Software; HP Easy Color; HP JetAdvantage Security Manager
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:28:29
Uk has collected 2 expert reviews for HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise MFP M577dn, Color, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see http://www.hp.com/go/Ljclaims.
[2] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see http://www.hp.com/go/Ljclaims.
[4] Purchase of optional paper trays required to reach maximum input capacity.
[5] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[6] Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions.
[7] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[8] More pages versus predecessor cartridges claim based on page-yield comparison of HP 507A High Yield Original LaserJet Toner Cartridges with HP 508X High Yield Original LaserJet Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[9] HP 508X High Yield Original LaserJet Toner Cartridges not included; please purchase separately.
[10] Wireless direct printing requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/businessmobileprinting.
[11] Touch-to-print capability requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see http://www.hp.com/go/businessmobileprinting.
[12] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
[13] Wireless networking requires purchase of the HP Jetdirect 2900nw Print Server. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. [15] Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[16] Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions.
[17] Based on ISO/IEC 19752 cartridge yields for HP 55X High Yield Black Original LaserJet Toner cartridges compared with HP 87X High Yield Black Original LaserJet Toner cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies
[18] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
Maximum memory is with 1 GB DIMM installed. The maximum the Firmware can use is 2 GB so 250 MB is unused in this configuration.
Not all "Compatible Operating Systems" are supported with INBOX software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (Vista and equivilant servers) get print and scan drivers only. Windows RT OS for tablets (32-bit/64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on HP.com (modelscripts are printer drivers for UNIX operating systems). Linux systems use in-OS HPLIP software.
Without Tray 1 or Legal extension extended.
Configuration tested: simplex printing, A4 paper at an average of 38 ppm, f bundle (B5L46A, B5L47A)/z bundle (B5L54A).
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Toner cartridge yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.