location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L25A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182487327 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 450148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Up to 40 ppm (black) and 40 ppm (colour)
  • - Up to 1200 x 1200 dpi, HP ImageREt 3600 (best)
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing :
The long product name of HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M553dn
More>>>
Short summary description HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Enjoy high-speed performance, right when you need it.

Print from sleep mode in as fast as 9 seconds.[1] Get two-sided prints as quickly as one – up to 40 ipm.[2]
This printer uses exceptionally low amounts of energy – thanks to smart media-sensing and toner technology.[3]
Manage jobs and settings quickly with the 4-line colour display and use the 10-key pad for PIN printing.
Consistently print high-quality documents across a variety of media – including A5 – with automatic media sensing.

Keep your printer fleet simple, protected and streamlined.

Centralise control of your print environment with HP Web Jetadmin[4] – and help build business efficiency.
Protect sensitive data with embedded or optional features, including HP JetAdvantage Security Solutions.[5]
Easily develop, deploy and add on HP and third-party solutions. Choose the optional 1 GB memory upgrade.[6]

Print whenever business demands.

Easily print from a variety of smartphones and tablets – generally no setup or apps required.[9]
Print with just a touch of your NFC-enabled mobile device to this printer – no network needed.[8]

Get more pages, performance and protection.

Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.[10]
Count on professional quality at fast speeds – HP ColorSphere 3 toner works best with your HP printer.
Help ensure the authentic HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled cartridges. Replace them with optional high-yield cartridges.[11]

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, draft quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
2000 - 7000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
HP segment
Enterprise
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Ethernet
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Enterprise
Product colour *
Grey
Design
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
617 W
Power consumption (standby)
3.95 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
458 mm
Depth
479 mm
Height
399 mm
Weight
27.5 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
598 mm
Package weight
31.3 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
5000 pages
Software CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac)
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, HP Web Services Assist (HP Connected)
Logistics data
Harmonized System (HS) code
84433210
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 04:21:45
Uk has collected 15 expert reviews for HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itpro.co.uk
Updated:
2018-02-22 04:21:45
HP's M553 LaserJet family delivers a heap of new features that will appeal to SMBs and busy workgroups alike. These aren't minor tweaks: HP has redesigned these printers from the ground up. The M553x is at the top of the range. The price may look steep...
Good Great cloud printing functionality, Excellent image quality...
Bad Inability to use cheaper alternative cartridges...
Bottom line This classy, feature-rich printer is fast and cheap to run, and won't be beaten for its extensive print-management tools...
100%
digitalversus.com
Updated:
2018-02-22 04:21:45
As in the rest of the Color LaserJet series, the M553x is made of matte white plastic that's been properly assembled. Each of the moving parts fulfils its role to a T; they're easy to manipulate and show no play. It's a relatively compact machine consider...
Good Generally convenient to use, Toner monitoring system, Print quality, Fast printing, even in duplex...
Bad Slow startup (1 minute 20 seconds)...
Bottom line Once past its slow startup, the Color LaserJet Enterprise M553x offers top-tier print quality at particularly high speeds. Just don't place your desk in the immediate vicinity, as the fan is just as effective at making noise as it is at cooling the machin...
80%
alphr.com
Updated:
2018-02-22 04:21:45
If you think colour laser printing has to be expensive, take a look at HP's newest range of LaserJets. The Color LaserJet Enterprise M553dn uses completely redesigned toner cartridges that incorporate the company's new JetIntelligence technology, designed...
Bottom line More revolution than evolution, the Color LaserJet M553dn is a superb choice for small businesses and workgroups. It offers an unbeatable combination of value, low running costs, performance, reduced power consumption and excellent output quality. try...
100%
techradar.com
Updated:
2018-02-22 04:21:45
You don't need to worry about somebody stealing the HP Color LaserJet 553X from your office – at 33.4kg unladen, this printer is going to stay wherever you put it even if you don't use the port for a Kensington-style lock. That's just as well, because if...
Good Superb print quality, Fast performance, Wired and wireless support, Low running costs...
Bad Quite expensive...
Bottom line This is a big printer for companies with big ideas. It's fast, flexible and delivers stunning prints...
100%
itpro.co.uk
Updated:
2018-02-22 04:21:45
Workgroups with a real hunger for printing and a keen eye on costs should pay attention as HP claims to have reinvented the laser printer. Redesigned from the inside out, the new Color LaserJet Enterprise M553 series promises to be smaller, faster and che...
Good Compact design, High print speeds, Good output quality, Low running costs and power consumption, Fast duplexing...
Bad No integral wireless...
Bottom line HP changes the landscape for workgroup colour printing as the M553dn delivers a superb range of features and rock-bottom running costs. It's fast as well and the new toner provides quality output whilst keeping power consumption to an all-time low...
100%
techradar.com/au/
Updated:
2018-02-22 04:21:45
You don't need to worry about somebody stealing the HP Color LaserJet 553X from your office – at 33.4kg unladen, this printer is going to stay wherever you put it even if you don't use the port for a Kensington-style lock. That's just as well, because if...
Good Superb print quality, Fast performance, Wired and wireless support, Low running costs...
Bad Quite expensive...
Bottom line This is a big printer for companies with big ideas. It's fast, flexible and delivers stunning prints...
100%
computershopper.com
Updated:
2018-02-22 04:21:45
Even though they're often more expensive to purchase and use, all else being equal, HP's LaserJet printers earn it. The technology inside is field-leading, and they tend to be more modern- and stylish-looking than most of their competitors. And that's say...
Good Fast print speed, Excellent print quality, especially with small fonts, Multiple expansion options, Stylish and well-built...
Bad A bit pricey, Full set of four high-yield cartridges is more than $1,000, Wi-Fi module costs extra, Many mobile options unavailable without Wi-Fi upgrade, Cost per page too high...
Bottom line Pricey toner undermines this otherwise excellent single-function LaserJet, which is competitively fast and prints well (surprisingly so, with photos). Read More…...
70%
pcmag.com
Updated:
2018-02-22 04:21:45
The HP Color LaserJet Enterprise M553dn ($599) leaves off a few of the extras found in the HP Color LaserJet Enterprise M553x—the new high-end model in the company's 500 series of single-function color laser printers—but it comes in at a much more moderat...
Good Fast. Above-average output quality across the board in testing. Excellent graphics. 650-sheet standard paper capacity. PCL and PostScript drivers.
Bad Display is a non-touch LCD...
Bottom line The HP Color LaserJet Enterprise M553dn is fast, low-priced, and has output quality good enough to let you print your own marketing materials...
90%
pcmag.com
Updated:
2018-02-22 04:21:45
As the flagship model in Hewlett-Packard's 500 series of workgroup color laser printers, the HP Color LaserJet Enterprise M553x ($1,199) is a formidable machine. Among its virtues are very good speed, voluminous standard paper capacity, Wi-Fi Direct and N...
Good Fast. Above-average output quality across the board. Excellent graphics. 1,200-sheet standard paper capacity. Wireless Direct and NFC connectivity. PCL and PostScript drivers.
Bad Pricey. Lacks 802.11 Wi-Fi and Bluetooth...
Bottom line The HP Color LaserJet Enterprise M553x is fast, with features galore, a high paper capacity, and very good output quality. But some businesses might not want to pay the high price for more features than they need...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M553dn, Print, Front-facing USB printing; Two-sided printing:
Disclaimer

[1] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver and document complexity.
[2] Measured using ISO/IEC 24734 and excludes first set of test documents. Exact speed varies depending on the system configuration, software application, driver and document complexity.
[3] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov vs HP colour laser printers with print speeds between 31 and 44 pages per minute (ppm) as of November 2014. Actual results may vary.
[4]Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[5]Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions.
[6]Solutions deployed through the Hardware Integration Pocket (HIP) may require additional purchase.
[9] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP Web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http://www.hp.com/go/mobileprinting for more details. Some features require purchase of an optional accessory.
[10] More pages vs. predecessor cartridges claim based on page yield comparison of HP 507A/X LaserJet Black Toner Cartridges to HP 508A/X LaserJet Black Toner Cartridges, and HP 507X LaserJet Cyan, Magenta and Yellow Toner Cartridges to HP 508X LaserJet Cyan, Magenta and Yellow Toner Cartridges. The claim does not apply to the HP 508A Cyan, Magenta and Yellow LaserJet Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[11] High-yield Original HP 508X LaserJet Toner cartridges not included; please purchase separately. [15]HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[16]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, see http://www.hp.com/recycle.

Technical specification disclaimers
[1]Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver and document complexity.
[2]Measured using ISO/IEC 17629. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver and document complexity.
[3]Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
[4]HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
[5]May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support.
Not all compatible Operating Systems are supported with In-Box software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (XP, Vista and equivilant servers) get print and scan drivers only. Windows RT OS for tablets (32/64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on http://www.hp.com (modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software.
Acoustic values are subject to change. For current information, see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 38 ppm.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption in Auto-Off mode depends on customer network switch capability, user configuration and network activity. Off-mode power may vary while checking network packets for print jobs.
[9]Toner cartridge yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed and other factors.
[12]Without trays extended
[13]With printer cartridges