Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Keyboard, Mouse w/Mouse Pad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1T09AT
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9222
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard :
The short editorial description of HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard

USB Keyboard and Mouse with Mouse Pad
More>>>

HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard:
The official marketing text of HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard as supplied by the manufacturer
Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.
Short summary description HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard:
This short summary of the HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP USB Keyboard, Mouse w/Mouse Pad, USB, Wired, PC/server, Standard, Straight, Black
Long summary description HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard :

HP USB Keyboard, Mouse w/Mouse Pad. Device interface: USB, Connectivity technology: Wired, Purpose: PC/server. Colour of product: Black, Surface coloration: Monotone. Power source type: USB

This is an auto-generated long summary of HP USB Keyboard, Mouse w/Mouse Pad USB Black keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology *
Wired
Purpose *
What the product is used for.
PC/server
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Full-size keyboard
Yes
Island-style keyboard
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
LED indicators
Yes
Power
Power source type
What the power source is.
USB
Mouse
Mouse included *
A mouse is included with this product.
Yes
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
USB required
Yes
Country Distributor
Nederland 1 distributor(s)
X