location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Slim Top Load Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX680AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962467442 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black :
The long product name of HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Slim Top Load Case, for 15.6", Black
More>>>
HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black:
The official description of HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Elite Slim Top Load Case (AX680AA) is perfect for the highly mobile professional with an eye for design. Constructed of leather and heavy-duty nylon, this durable case provides ample storage room for all the business necessities, while maintaining its stylish appearance. The HP Elite Slim Top Load Case is designed to accommodate notebooks with up to a 15.6 inch screen.

Short summary description HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black:
This short summary of the HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slim Top Load Case, Messenger case, 39.6 cm (15.6"), 1.41 kg

Long summary description HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of HP Elite Slim Top Load Case 39.6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

HP Elite Slim Top Load Case. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 1.41 kg

Features
Compatibility
- Compaq 610 Notebook PC - Compaq 615 Notebook PC - EliteBook 8530p Notebook PC - HP 2133 Mini-Note PC - HP 4410t Mobile Thin Client - HP 550 Notebook PC - HP 620 Notebook PC - HP 625 Notebook PC - HP 630 Notebook PC - HP 635 Notebook PC - HP Compaq 2230s Notebook PC - HP Compaq 2510p Notebook PC - HP Compaq 2710p Notebook PC - HP Compaq 6510b Notebook PC - HP Compaq 6530b Notebook PC - HP Compaq 6710b Notebook PC - HP Compaq 6720t Mobile Thin Client - HP Compaq 6730b Notebook PC - HP Compaq 6730s Notebook PC - HP Compaq 6735b Notebook PC - HP Compaq 6735s Notebook PC - HP Compaq 6910p Notebook PC - HP Compaq 8510p Notebook PC - HP Compaq 8510w Mobile Workstation - HP Compaq nc6320 Notebook PC - HP Compaq nc6400 Notebook PC - HP EliteBook 2530p Notebook PC - HP EliteBook 2540p Notebook PC - HP EliteBook 2560p Notebook PC - HP EliteBook 2730p Notebook PC - HP EliteBook 2740p Tablet PC - HP EliteBook 2760p Tablet PC - HP EliteBook 6930p Notebook PC - HP EliteBook 8440p Notebook PC - HP EliteBook 8460p Notebook PC - HP EliteBook 8530w Mobile Workstation - HP EliteBook 8540p Notebook PC - HP EliteBook 8540w Mobile Workstation - HP EliteBook 8560p Notebook PC - HP EliteBook 8560w Mobile Workstation - HP Mini 2102 - HP Mini 2140 Notebook PC - HP Mini 5101 - HP Mini 5102 - HP Mini 5103 - HP ProBook 4310s Notebook PC - HP ProBook 4320s Notebook PC - HP ProBook 4330s Notebook PC - HP ProBook 4515s Notebook PC - HP ProBook 4520s Notebook PC - HP ProBook 4525s Notebook PC - HP ProBook 4530s Notebook PC - HP ProBook 4535s Notebook PC - HP ProBook 5310m Notebook PC - HP ProBook 5320m Notebook PC - HP ProBook 5330m Notebook PC - HP ProBook 6360b Notebook PC - HP ProBook 6440b Notebook PC - HP ProBook 6450b Notebook PC - HP ProBook 6460b Notebook PC - HP ProBook 6540b Notebook PC - HP ProBook 6545b Notebook PC - HP ProBook 6550b Notebook PC - HP ProBook 6555b Notebook PC - HP ProBook 6560b Notebook PC
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
1.41 kg
Other features
Dimensions (WxDxH)
292.1 x 406.4 x 85.6 mm