location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3 PC3-10600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT913AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962106358 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Nov 2012
Product end of life date
Warranty: HP Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed 3 years). Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz :
The long product name of HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB PC3-10600 (DDR3 1333 MHz) SODIMM
More>>>
HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz:
The official description of HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your HP Business Notebook performance with HP Memory. Random Access Memory (RAM) temporarily stores information from your operating system, and applications and data that are in current use. This allows your processor to easily access the critical information that makes your programs run. More RAM allows you to run more programs simultaneously and makes it easier to toggle between programs.

- Easiest way to boost system performance.
- Faster start-up times with fewer delays during routine operations.
- Permit easy toggling between several open applications.
- Avoid system downtime, data losses and financial impact caused by memory failures.
- Less frustration with fast evolving software needing more and more memory bandwidth.

Short summary description HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz:
This short summary of the HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4GB DDR3 PC3-10600, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz:
This is an auto-generated long summary of HP 4GB DDR3 PC3-10600 memory module 1 x 4 GB 1333 MHz based on the first three specs of the first five spec groups.

HP 4GB DDR3 PC3-10600. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory type
PC3-10600
Packaging data
Package type
SO-DIMM
Logistics data
Products per pallet
3200 pc(s)
Other features
Dimensions (WxDxH)
67.75 x 20 x 2.45 mm
Package dimensions (WxDxH)
150 x 229 x 25 mm
Case or master carton quantity
20 pc(s)
Size (imperial)
6.76 cm (2.66")
Larger master carton dimensions (WxDxH)
198 x 297 x 250
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH9666/4096 memory module 4 GB 1 x 4 GB DDR3 1333 MHz
(show image)
MMH9666/4096 MMH9666/4096 0.00
(excl. VAT)
0 (incl. VAT)