location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-GB PC3-10600 (DDR3 1333 MHz) SODIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT912AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962106303 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Warranty: HP Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed 3 years). Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB :
The long product name of HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM
More>>>
HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB:
The official description of HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your HP Business Notebook performance with HP Memory.

• Easiest way to boost system performance


• Faster start-up times with fewer delays during routine operations


• Collaboration often requires the simultaneous opening of numerous large files (presentations, spreadsheets, graphics, etc) for review and discussion, requiring additional memory resources

Short summary description HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB:
This short summary of the HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM, 2 GB, DDR3, 1333 MHz

Long summary description HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB:
This is an auto-generated long summary of HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM memory module 2 GB based on the first three specs of the first five spec groups.

HP 2-GB PC3-10600 (DDR3 1333 MHz) SODIMM. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Certification
PC3-10600
Weight & dimensions
Width
67.8 mm
Weight & dimensions
Depth
20 mm
Height
2.45 mm
Other features
Memory technology
DDR3
Number of pins
204
Size (imperial)
6.76 cm (2.66")
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH6114/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz
(show image)
MMH6114/2048 MMH6114/2048 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)