location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ExpressCard Smart Card Reader interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressCard Smart Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ451AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585441587 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP ExpressCard Smart Card Reader interface cards/adapter :
The long product name of HP ExpressCard Smart Card Reader interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ExpressCard Smart Card Reader
More>>>
HP ExpressCard Smart Card Reader interface cards/adapter:
The official description of HP ExpressCard Smart Card Reader interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Smart Card Reader allows you to conduct secure e-commerce transactions through the use of digital signatures and digital certificates over both public and private networks to provide a key building block for enterprise security.

- Enhances the security of your e-commerce transactions over public and private networks.
- Uses digital signatures and certificates to enhance transaction security.
- Helps reduce the costs associated with managing corporate networks.
- Based on industry standards – ISO 7816 Class A and AB, Microsoft PC/SC and PKCS#11 compliant.

Short summary description HP ExpressCard Smart Card Reader interface cards/adapter:
This short summary of the HP ExpressCard Smart Card Reader interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP ExpressCard Smart Card Reader, Metallic, ISO 7816 A / AB Microsoft PC/SC PKCS#11, 500 g, 280 x 25 x 230 mm, ExpressCard

Long summary description HP ExpressCard Smart Card Reader interface cards/adapter:
This is an auto-generated long summary of HP ExpressCard Smart Card Reader interface cards/adapter based on the first three specs of the first five spec groups.

HP ExpressCard Smart Card Reader. Product colour: Metallic, Certification: ISO 7816 A / AB Microsoft PC/SC PKCS#11. Weight: 500 g. Dimensions (WxDxH): 280 x 25 x 230 mm, Interface: ExpressCard

Design
Product colour
Metallic
Certification
ISO 7816 A / AB Microsoft PC/SC PKCS#11
Weight & dimensions
Weight
500 g
Other features
Dimensions (WxDxH)
280 x 25 x 230 mm
Interface
ExpressCard