Long product name HPE AF629A KVM cable Black, Blue
:
HP KVM Console USB 2.0 Virtual Media CAC Interface Adapter
The long product name of HPE AF629A KVM cable Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP KVM Console USB 2.0 Virtual Media CAC Interface Adapter
More>>>
Short summary description HPE AF629A KVM cable Black, Blue:
This short summary of the HPE AF629A KVM cable Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.
HPE AF629A, VGA, Black, Blue, VGA, VGA, USB, RJ-45, Male
Long summary description HPE AF629A KVM cable Black, Blue:
This is an auto-generated long summary of HPE AF629A KVM cable Black, Blue based on the first three specs of the first five spec groups.
HPE AF629A. Video port type: VGA, Product colour: Black, Blue, Console port: VGA. Cable colour: Black