location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF622A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF622A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF622A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382670786 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AF622A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 32
  • - Video port type: VGA
  • - 1600 x 1200 pixels
  • - 100 W
Warranty: Service & support options: Three-year limited including hardware diagnostic support, pre-failure coverage of hard drives, memory and processors). The is fully supported by HP Services and a worldwide network of resellers and service providers. In addition 90-day's getting started software telephone support may be covered under the or available for an additional fee. Enhancements to services are available through HP Care Pack services.
Long product name HPE AF622A KVM switch Black :
The long product name of HPE AF622A KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x1Ex32 KVM IP Console Switch G2
More>>>
Short summary description HPE AF622A KVM switch Black:
This short summary of the HPE AF622A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF622A, 1600 x 1200 pixels, 100 W, Black

Long summary description HPE AF622A KVM switch Black:
This is an auto-generated long summary of HPE AF622A KVM switch Black based on the first three specs of the first five spec groups.

HPE AF622A. Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Number of users: 6 user(s). Product colour: Black. Power consumption (typical): 100 W. Width: 438 mm, Depth: 236.8 mm, Height: 43.6 mm

Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
España 2 distributor(s)
México 1 distributor(s)