location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA797A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 320 W
  • - Intel® Pentium® 4 2.66 GHz
  • - 0.5 GB
  • - Windows 2000 Professional
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Consult HP Customer Service for details.
Long product name HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation :
The long product name of HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw5000, Intel Pentium 4 2.66GHz, 512MB, 80GB, CD-RW, Windows 2000
More>>>
HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation:
The official description of HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Workstation xw5000 combines high-performance components with HP support and reliability, delivering increased productivity at a lowcost of ownership. Large 4-GB memory capacity and the latest graphics technologies allow engineers and designers to visualize and digitallyprototype new products in real time. Digital artists are able to work quicker than ever before, reducing production costs and improving productionquality. Incorporating the latest Intel®processor and chipset technology, the HP xw5000 puts increased power and efficiency behind the mostdemanding applications.

The HP Workstation xw5000 offers a full range of graphics, memory, and storage, optimized for the performance required by technical, creative, and financial professionals.

Short summary description HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation:
This short summary of the HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw5000, 2.66 GHz, Intel® Pentium® 4, 0.5 GB, Windows 2000 Professional

Long summary description HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation:
This is an auto-generated long summary of HP xw5000 Intel® Pentium® 4 0.5 GB Windows 2000 Professional Mini Tower Workstation based on the first three specs of the first five spec groups.

HP xw5000. Processor frequency: 2.66 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Operating system installed: Windows 2000 Professional. Power supply: 320 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 18 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.66 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Storage
HDD capacity
80 GB
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Ports & interfaces
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Motherboard chipset
Intel® E7205
Audio system
AC97/16-bit stereo full duplex
Performance
Product type *
Workstation
Software
Operating system installed *
Windows 2000 Professional
Power
Power supply *
320 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width *
210 mm
Depth *
510 mm
Height *
449 mm
Weight *
18 kg
Packaging content
Display included *
No
Other features
Cache external
512 KB
Diskette drive memory
1.44 MB
Maximum number of SMP processors
1
Pointing device
3-button mouse
Maximum internal memory
4000 MB