Warranty:
Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Consult HP Customer Service for details.
Long product name HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP
:
The long product name of HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Designed for visualization and application performance, multi-head graphics and high-speed data access
More>>>
HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP:
The official description of HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
You don't have to compromise performance for the sake of economy. The HP Workstation xw4000 combines the latest Intel® Pentium® 4 technology with the expandability and leading graphics expertise that only HP can offer. Incorporating the latest version of Intel's 845E chipset, which enables a 533-MHz system bus and 2-GB of memory, the HP xw4000 delivers workstation power and performance without straining your budget. The HP workstation xw4000 provides the memory capacity and latest multi-display 2D and 3D OpenGL graphics support required by engineers, designers, and artists. Collaboration with key software and hardware application providers ensures the optimum performance,compatibility, and reliability needed for entry mechanical computer-aided design (MCAD) and digital content creation (DCC) tasks.
Short summary description HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP:
This short summary of the HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP data-sheet is auto-generated and uses the product title and the first six key specs.
HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP
Long summary description HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP:
This is an auto-generated long summary of HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP based on the first three specs of the first five spec groups.
HP workstation xw4000 P4 2.66GHz 512MB/36GB Up Ultra160 SCSI No graphics DVD WindowsXP