X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Xeon™ Processor 2.66 GHz/533 MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA650B
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:53:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12204
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .

Marketing text HP Intel® Xeon™ Processor 2.66 GHz/533 MHz

:
The official marketing text of HP Intel® Xeon™ Processor 2.66 GHz/533 MHz as supplied by the manufacturer
Now available at speeds up to 3.2 GHz with 1MB cache, the Intel® Xeon™ processor with 533 MHz system bus provides outstanding performance and headroom for your dual processor (DP) workstation.

Now available at speeds up to 3.2 GHz with 1MB cache, the Intel® Xeon™ processor with 533 MHz system bus provides outstanding performance and headroom for your dual processor (DP) workstation and server applications. Initially introduced for dual and multi processor servers, Hyper-Threading Technology is now available for Dual Processor workstations based on Intel Xeon processor with 533 MHz system bus and the Intel® E7505 chipset.

Short summary description HP Intel® Xeon™ Processor 2.66 GHz/533 MHz:
This short summary of the HP Intel® Xeon™ Processor 2.66 GHz/533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
HP Intel® Xeon™ Processor 2.66 GHz/533 MHz
Long summary description HP Intel® Xeon™ Processor 2.66 GHz/533 MHz:
This is an auto-generated long summary of HP Intel® Xeon™ Processor 2.66 GHz/533 MHz based on the first three specs of the first five spec groups.
HP Intel® Xeon™ Processor 2.66 GHz/533 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs