location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73GB, U320 SCSI, 15K Rpm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA617A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736474290 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2007
Product end of life date
Long product name HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI :
The long product name of HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

73GB, U320 SCSI, 15K Rpm
More>>>
HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI:
The official description of HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 73GB Ultra320 SCSI hard drive is an internal storage solution. Give your HP workstation something to sing about by installing this high-capacity drive. With its combination of SMART self-monitoring drive technology and HP Insight event management software, it can provide an insurance policy against data loss. If HP Insight Manager detects the possibility of a hard drive failure, the event is automatically reported to the LAN Administrator, who can take corrective action to prevent the failure before it occurs. If it were any more intelligent it could make dinner too! A one year warranty and 24 x 7 technical support via forum on the internet come standard.

Compatibility

HP Workstation xw4000

HP Workstation xw4100

HP Workstation xw4200

HP Workstation xw4300

HP Workstation xw5000

HP Workstation xw6000

HP Workstation xw6200

HP Workstation xw8000

HP Workstation xw8200

HP Workstation xw9300

Short summary description HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI:
This short summary of the HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

HP 73GB, U320 SCSI, 15K Rpm, 3.5", 73 GB, 15000 RPM

Long summary description HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI:
This is an auto-generated long summary of HP 73GB, U320 SCSI, 15K Rpm 3.5" Ultra320 SCSI based on the first three specs of the first five spec groups.

HP 73GB, U320 SCSI, 15K Rpm. HDD size: 3.5", HDD capacity: 73 GB, HDD speed: 15000 RPM

Features
HDD size *
3.5"
HDD capacity *
73 GB
HDD speed *
15000 RPM
Interface *
Ultra320 SCSI
Type *
HDD
Full stroke seek time
6.7 ms
Track to track seek time
0.4 ms
Features
Average seek time
3.8 ms
Power
Operating voltage
5 / 12 V
Other features
I/O ports
1 x Ultra320 SCSI
Minimum system requirements
1 x int - 3.5" x 1/3H
Internal
Yes
Mac compatibility
Yes