X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73GB, U320 SCSI, 10K Rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA613A
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2006
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32452
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-06 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HP 73GB, U320 SCSI, 10K Rpm:
The short editorial description of HP 73GB, U320 SCSI, 10K Rpm
Hard drive - 73 GB - internal - 3.5" - Ultra320 SCSI - 10000 rpm

Marketing text HP 73GB, U320 SCSI, 10K Rpm

:
The official marketing text of HP 73GB, U320 SCSI, 10K Rpm as supplied by the manufacturer
The HP 73GB Ultra320 SCSI hard drive is an internal storage solution. Give your HP workstation something to sing about by installing this high-capacity drive. With its combination of SMART self-monitoring drive technology and HP Insight event management software, it can provide an insurance policy against data loss. If HP Insight Manager detects the possibility of a hard drive failure, the event is automatically reported to the LAN Administrator, who can take corrective action to prevent the failure before it occurs. If it were any more intelligent it could make dinner too! A one year warranty and 24 x 7 technical support via forum on the internet come standard.
Short summary description HP 73GB, U320 SCSI, 10K Rpm:
This short summary of the HP 73GB, U320 SCSI, 10K Rpm data-sheet is auto-generated and uses the product title and the first six key specs.
HP 73GB, U320 SCSI, 10K Rpm, Ultra320 SCSI, SCSI, HDD, 1 x int - 3.5" x 1/3H
Long summary description HP 73GB, U320 SCSI, 10K Rpm:
This is an auto-generated long summary of HP 73GB, U320 SCSI, 10K Rpm based on the first three specs of the first five spec groups.
HP 73GB, U320 SCSI, 10K Rpm. Hard drive capacity: 73 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Minimum system requirements: 1 x int - 3.5" x 1/3H, Data transfer rate (max): 320 Mbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
SCSI interface type
Ultra320 SCSI
Hard disk average seek time
4.9 ms
Hard drive
Full stroke seek
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
9.2 ms
Device type *
Type or category of the device.
HDD
Other features
Minimum system requirements
1 x int - 3.5" x 1/3H
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
320 Mbit/s
Internal
The product is built in.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 x Ultra320 SCSI