X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9715A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 May 2013 12:39:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10583
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®:
The short editorial description of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®
hp Itanium workstation zx6000

Marketing text HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®

:
The official marketing text of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows® as supplied by the manufacturer
The HP Workstation zx6000 is the pinnacle of workstation 64-bit performance.Stylish looks, ferocious performance, easy expandable and less cost than a RISC workstation. Ideal for customers seeking the best dual processor, 64-bit performance. Deskside tower configuration or rack up to 20 graphics cluster nodes.The industrys first Itanium 2 workstations for extreme computational performance and scalability. This range of purpose-built, industry-standard 64bit systems run on your choice of operating system.The HP Workstation zx6000 is the pinnacle of workstation 64-bit performance. It has a sleek tower form factor, and it can be equipped with up to two 1GHz Intel® Itanium® 2 processors loaded with 3MB of on-chip L3 cache and as much as 12GB of RAM, increasing to 24GB when 2GB DIMMs become available. The HP zx6000 is flexible. You can choose your 64-bit operating system from Microsoft® Windows®, Linux®, or HP-UXto suit your needs. You can deploy it as a single user system (as shown above) or in a rack. In either configuration, you will have a full range of 2D and 3D AGPgr aphics accelerators from which to choose. The HPzx6 000 has extraordinary compute density, fitting twenty to a 2m rack for an astounding 160 GFLOPS of potential power.
Short summary description HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®:
This short summary of the HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows® data-sheet is auto-generated and uses the product title and the first six key specs.
HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®
Long summary description HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®:
This is an auto-generated long summary of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows® based on the first three specs of the first five spec groups.
HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD ATI Radeon 7000 Microsoft® Windows®
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs