X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9363A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11158
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: A three year next business day on-site hardwareand a full range of flexibleoptions and support packs.
Long product name HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd:
The short editorial description of HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd
The HP workstation x2100 combines the leading performance of the HP x2000 with the latest Intel process technology enabling support for frequencies up to 2.2GHz and up to twice as much L2 cache

Marketing text HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd

:
The official marketing text of HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd as supplied by the manufacturer
The HP workstation x2100 combines the leading performance of the HP x2000 with the latest Intel process technology enabling support for frequencies up to 2.2GHz and up to twice as much L2 cache. Choose from a broad range of ISV certified professional 2D and 3D graphics solutions. Add in the expandability, manageability and reliability of HP workstations and the result is a workstation capable of delivering the performance, power and speed required by expert financial, technical and creative professionals. Now supporting high-performance 15,000 rpm SCSI hard disk drives, the HP workstation x2100 features state of the art ultraflow heat management. In addition, the new HP x2100 has integrated LAN, allowing an additional PCI slot for your use. Configure the system that best meets your workstation needs. HP workstation x2100 gives you the power to invent in real time
Short summary description HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd:
This short summary of the HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd data-sheet is auto-generated and uses the product title and the first six key specs.
HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd
Long summary description HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd:
This is an auto-generated long summary of HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd based on the first three specs of the first five spec groups.
HP workstation x2100 P4 2,2 GHz 512 Mb/36-Gb SCSI vaste schijf FireGL8800 48-speed cd
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs