X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7867A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10435
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: a three year next business day on-site hardwareand a full range of flexibleoptions and support packs
Long product name HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000:
The short editorial description of HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000
when you need true workstation performance at an affordable price, choose the hp workstation x1100. the hp workstation x1100 : the power to invent in real time

Marketing text HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000

:
The official marketing text of HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000 as supplied by the manufacturer
the hp workstation x1100 combines the latest Intel Pentium 4 technology with the expandability and leading graphics expertise that only hp can offer. incorporating the latest version of Intel's 845 chipset which enables the use of ddr memory, the hp x1100 delivers performance comparable to higher cost rdram systems. providing both the memory capacity and opengl graphics support needed to perform digital video/non-linear editing (dv/nle), 2d animation, imaging and some 3d animation, the hp workstation x1100 can also be used for entry and mid-range mechanical computer aided design (mcad) tasks. collaboration with key digital content creation (dcc) and mcad software and hardware application providers ensures optimum performance, compatibility and reliability. for the pc user who needs the power to work unconstrained in today's competitive world, the hp workstation x1100 is the answer.
Short summary description HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000:
This short summary of the HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000 data-sheet is auto-generated and uses the product title and the first six key specs.
HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000
Long summary description HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000:
This is an auto-generated long summary of HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000 based on the first three specs of the first five spec groups.
HP workstation x1100 P4 1.9 GHz 256mb 18gb SCSI hdd no graphics 48x cd Windows 2000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs