X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7861C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7861C
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736688130
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32817
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HP A7861C:
The short editorial description of HP A7861C
Keyboard Kit USB PC-104/105 carbon
Short summary description HP A7861C:
This short summary of the HP A7861C data-sheet is auto-generated and uses the product title and the first six key specs.
HP A7861C, USB, Universal, White, PC/server, Standard, Straight
Long summary description HP A7861C:
This is an auto-generated long summary of HP A7861C based on the first three specs of the first five spec groups.
HP A7861C. Device interface: USB, Recommended usage: Universal, Purpose: PC/server. Colour of product: White. Number of products included: 1 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Recommended usage*
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Purpose*
What the product is used for.
PC/server
Keyboard form factor*
Keyboard size, e.g. standard, mini.
Standard
Keyboard style*
The style of the keyboard e.g. straight, curved.
Straight
Numeric keypad*
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Wrist rest*
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Backlight *
Product has a built-in light source for its illuminating.
Yes
Mouse
Mouse included *
A mouse is included with this product.
Yes
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Number of scroll wheels
1
Packaging data
Number of products included
The number of products that are included in the package.
1 pc(s)