Long product name HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB
:
512MB (2x256MB), PC-2100, DDR SDRAM, DIMM
The long product name of HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512MB (2x256MB), PC-2100, DDR SDRAM, DIMM
More>>>
Short summary description HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB:
This short summary of the HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HP 512MB DDR, 0.5 GB, 2 x 0.25 GB, DDR
Long summary description HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB:
This is an auto-generated long summary of HP 512MB DDR memory module 0.5 GB 2 x 0.25 GB based on the first three specs of the first five spec groups.
HP 512MB DDR. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 2 x 0.25 GB, Internal memory type: DDR