X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7362A
Category :
Group of two or more hard discs used to increase performance and enables fault tolerance.
disk arrays
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:54:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9439
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .

Marketing text HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution

:
The official marketing text of HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution as supplied by the manufacturer
The EVA5000 is an enterprise class, high performance, high capacity and high availability "virtual" RAID storage solution that removes the time, space and cost boundaries of traditional storage.
Short summary description HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution:
This short summary of the HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution data-sheet is auto-generated and uses the product title and the first six key specs.
HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution
Long summary description HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution:
This is an auto-generated long summary of HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution based on the first three specs of the first five spec groups.
HP StorageWorks EVA5000 2C12D-C 60Hz Enhanced Proactive Service Solution
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Hewlett Packard Enterprise 146 GB 15K FC HDD Add On Disk Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
364621-B22
USD 108.03
(excl. VAT)
USD 124.23(incl. VAT)
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Hewlett Packard Enterprise 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
293568-B22
USD 74.00
(excl. VAT)
USD 85.10(incl. VAT)
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Hewlett Packard Enterprise 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
293556-B22
USD 59.50
(excl. VAT)
USD 68.42(incl. VAT)
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Hewlett Packard Enterprise 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
364437-B22
USD 72.50
(excl. VAT)
USD 83.38(incl. VAT)
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Hewlett Packard Enterprise 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
238921-B22
USD 36.00
(excl. VAT)
USD 41.40(incl. VAT)