X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
performance HP 24" CRT monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7217A
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11542
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HP performance 24" CRT monitor:
The short editorial description of HP performance 24" CRT monitor
performance HP 24" CRT monitor

Marketing text HP performance 24" CRT monitor

:
The official marketing text of HP performance 24" CRT monitor as supplied by the manufacturer
Superior image quality in a virtually flat wide-screen format
Short summary description HP performance 24" CRT monitor:
This short summary of the HP performance 24" CRT monitor data-sheet is auto-generated and uses the product title and the first six key specs.
HP performance HP 24" CRT monitor, stripe pitch 0.23 (center) - 0.27 (edge) variable, CRT: not applicable, CRT: not applicable, 1-15(standby)-170W, red, green, blue analog
Long summary description HP performance 24" CRT monitor:
This is an auto-generated long summary of HP performance 24" CRT monitor based on the first three specs of the first five spec groups.
HP performance HP 24" CRT monitor. Pixel pitch: stripe pitch 0.23 (center) - 0.27 (edge) variable, Viewing angle: CRT: not applicable, Response time: CRT: not applicable. Power consumption (typical): 1-15(standby)-170W. Monitor video input signal: red, green, blue analog
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
stripe pitch 0.23 (center) - 0.27 (edge) variable
Viewing angle
CRT: not applicable
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
CRT: not applicable
Display
Monitor video input signal
red, green, blue analog
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1-15(standby)-170W