X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
surestore tape library 10/100 ultrium library rack (lvds)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6294A
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8251
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: 1-year, next-day, on-site warranty
Long product name HP surestore tape library 10/100 ultrium library rack (lvds):
The short editorial description of HP surestore tape library 10/100 ultrium library rack (lvds)
the hp surestore tape library 10/100 offers scalable storage in a 2-meter rack. order a 6/80, 8/80 or10/100 configuration or build a custom solution from existing library modules, upgrade kits, or other modular storage such as the va7400 disk array.

Marketing text HP surestore tape library 10/100 ultrium library rack (lvds)

:
The official marketing text of HP surestore tape library 10/100 ultrium library rack (lvds) as supplied by the manufacturer
the hp surestore tape library 10/100 is the newest member of hp's modular, scalable family of mid-range tape libraries. intended for medium-sized it centers with storage requirements of 3.2 to 10 tb, this library further expands the extraordinary flexibility currently offered by hp tape libraries. the hp tape library 10/100 is orderable with ultrium 230 or DLT 8000 drives in configurations of 6/80, 8/80,and 10/100 drives/slots. the library's 2-meter rack is also configurable using modules from hp's 40- or 60-slot libraries and adding capacity upgrade kits. equipped with redundant power supplies and hot-swap drives, the rack also accommodates other hp storage products such as the hp surestore virtual array 7400 modular disk array. with so many options for scaling, upgrading, and creating custom storage racks, the hp tape library 10/100 provides a versatile backup solution that delivers the reliability and high availability needed for mission-critical environments.
Short summary description HP surestore tape library 10/100 ultrium library rack (lvds):
This short summary of the HP surestore tape library 10/100 ultrium library rack (lvds) data-sheet is auto-generated and uses the product title and the first six key specs.
HP surestore tape library 10/100 ultrium library rack (lvds), 10000 GB, 2000 GB, 1200W, 597 x 940 x 1.969 mm, 225 kg, 150 , 300 MB/s
Long summary description HP surestore tape library 10/100 ultrium library rack (lvds):
This is an auto-generated long summary of HP surestore tape library 10/100 ultrium library rack (lvds) based on the first three specs of the first five spec groups.
HP surestore tape library 10/100 ultrium library rack (lvds). Native capacity: 10000 GB, Compressed capacity: 2000 GB. Power consumption (typical): 1200W. Dimensions (WxDxH): 597 x 940 x 1.969 mm. Weight: 225 kg, Sustained data rate: 150 , 300 MB/s
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Native capacity*
Actual medium capacity without applying compression.
10000 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
2000 GB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1200 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
597 x 940 x 1.969 mm
Other features
Sustained data rate
150 , 300 MB/s