X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
surestore tape library 2/20 DLT library, standalone (lvds)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4681A
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8333
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 1-year next-day on-site
Long product name HP surestore tape library 2/20 DLT library, standalone (lvds):
The short editorial description of HP surestore tape library 2/20 DLT library, standalone (lvds)
the hp surestore tape library 2/20 offers one or two DLT8000 or hp ultrium drives, a SCSI or fibre channel interface, remote management and 20-tape capacity. at 8.75 inches tall, it has the smallest volume of any two-drive library on the market.

Marketing text HP surestore tape library 2/20 DLT library, standalone (lvds)

:
The official marketing text of HP surestore tape library 2/20 DLT library, standalone (lvds) as supplied by the manufacturer
the hp surestore tape library 2/20 offers one or two DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 20-tape capacity. at 8.75 inches tall, it has the smallest volume of any two-drive library on the market. this library also offers a wealth of expansion and upgrade kits to meet customer needs - today and tomorrow. hp's remote management features allow you to obtain status and diagnostics information, as well as manage basic library functions from a remote location. remote management tools can also integrate into leading enterprise management solutions. modular scalability and tape drive kits are available which allow the 1 or 2 drive, 20-slot library to be field upgraded to a 2 or 4 drive, 40 slot library, or even to a 2, 4 or 6 drive, 60 slot library.
Short summary description HP surestore tape library 2/20 DLT library, standalone (lvds):
This short summary of the HP surestore tape library 2/20 DLT library, standalone (lvds) data-sheet is auto-generated and uses the product title and the first six key specs.
HP surestore tape library 2/20 DLT library, standalone (lvds), 800 GB, 1600 GB, 250.000 hours, 12, 20 MB/s, 175W, 442 x 760 x 216 mm
Long summary description HP surestore tape library 2/20 DLT library, standalone (lvds):
This is an auto-generated long summary of HP surestore tape library 2/20 DLT library, standalone (lvds) based on the first three specs of the first five spec groups.
HP surestore tape library 2/20 DLT library, standalone (lvds). Native capacity: 800 GB, Compressed capacity: 1600 GB, Mean time between failures (MTBF): 250.000 hours. Burst transfer rate: 12, 20 MB/s. Power consumption (typical): 175W. Dimensions (WxDxH): 442 x 760 x 216 mm. Weight: 36.8 kg, Sustained data rate: 6 , 12 MB/s
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Native capacity*
Actual medium capacity without applying compression.
800 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
1600 GB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250.000 hours
Data transmission
Burst transfer rate
12, 20 MB/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
175 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 760 x 216 mm
Other features
Sustained data rate
6 , 12 MB/s