X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fiber Optic Cable, 2m SC Duplex 50/125 MM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3583A
Category :
A point of interaction between computer hardware or software and peripheral devices such as computer monitor or a keyboard
interface components
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7162
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Warranty statement: 1 year, pick-up and return, parts and labour
Long product name HP Fiber Optic Cable, 2m SC Duplex 50/125 MM:
The short editorial description of HP Fiber Optic Cable, 2m SC Duplex 50/125 MM
A small, lightweight notebook with unparalleled design and a high-definition display that opens for classic notebook use, twists for presentations and folds flat for use like a slate
Short summary description HP Fiber Optic Cable, 2m SC Duplex 50/125 MM:
This short summary of the HP Fiber Optic Cable, 2m SC Duplex 50/125 MM data-sheet is auto-generated and uses the product title and the first six key specs.
HP Fiber Optic Cable, 2m SC Duplex 50/125 MM
Long summary description HP Fiber Optic Cable, 2m SC Duplex 50/125 MM:
This is an auto-generated long summary of HP Fiber Optic Cable, 2m SC Duplex 50/125 MM based on the first three specs of the first five spec groups.
HP Fiber Optic Cable, 2m SC Duplex 50/125 MM
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.92 kg
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2048 MB
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
485 x 112 x 360 mm
Networking features
Ethernet 10/100BT integrated network interface
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
224 x 306 x 31.3 mm
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Technical details
I/O ports
An interface on a device to which you can connect another device.
3 USB 2.0, 1 VGA port, 1 RJ11 modem connector, 1 RJ45 ethernet connector, S-video TV out, 2 headphones-out one w/ SPDIF out, 1 mic-in, 2 remote control infrared ports (remote optional), integrated stereo mic, cable docking connector
Cache internal
Actual internal (L1) cache memory.
(L2) 512 KB + 512 KB