location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2500 Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2500 Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2Q79AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045513886 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP H2500 Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired
  • - Supraaural 65 dB
  • - Microphone type: In-line
Warranty: 2 Years
Long product name HP H2500 Headset :
The long product name of HP H2500 Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H2500, 100 - 10000 Hz, 45 - 65 dB, 113 g, Black
More>>>
HP H2500 Headset:
The official description of HP H2500 Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Headset H2500 covers all your PC audio needs. Internet calls and web chats. Listening to music and watching movies or videos. HP designed this foldable headset with your demanding lifestyle in mind.
- The HP Headset H2500 feels like you're wearing a cloud. The over-the-head design, complete with an adjustable and padded headband, conforms to your head. Cushioned ear pads rest lightly over your ears and rotate to adjust to your size.
- This headset features advantages that improve sound quality. Noise-cancelling microphone reduces background chatter. Your calls, chats and videos come across loud and clear. Plus, far less static with much fewer dropouts cut down on interruptions.
- The HP Headset H2500 is a fantastic device with a very friendly price tag. There's no need to shop around. For the price, you simply won't find this convenient foldable design and higher quality audio.

Short summary description HP H2500 Headset:
This short summary of the HP H2500 Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2500 Headset, Wired, Calls/Music, 113 g, Headset, Black

Long summary description HP H2500 Headset:
This is an auto-generated long summary of HP H2500 Headset based on the first three specs of the first five spec groups.

HP H2500 Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 113 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Volume control
Rotary
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Supraaural
Headphones
Acoustic system
Closed
Headphone sensitivity
65 dB
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Microphone connectivity
3.5 mm
Microphone noise-canceling
Yes
Weight & dimensions
Weight
113 g
Packaging content
Quick start guide
Yes
Other features
Manual
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)