location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Height-adjustable Stand for Touch Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Height-adjustable Stand for Touch Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1X81AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112097493 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:17:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Height-adjustable Stand for Touch Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 38.1 cm (15") Maximum screen size: 43.2 cm (17")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Black
Long product name HP Height-adjustable Stand for Touch Monitors :
The long product name of HP Height-adjustable Stand for Touch Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Height-adjustable Stand for Touch Monitors
More>>>
HP Height-adjustable Stand for Touch Monitors:
The official description of HP Height-adjustable Stand for Touch Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A height adjustable stand supporting both the 15" (L6105tm) and 17" (L6017tm) monitors.• Allows the monitor to be set on a counter or cash drawer
• Ruggedized, small footprint maximizes counter space for employees and customers
• Height and tilt adjustments help you customize positioning to best meet your environment's needs

Short summary description HP Height-adjustable Stand for Touch Monitors:
This short summary of the HP Height-adjustable Stand for Touch Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

HP Height-adjustable Stand for Touch Monitors, 38.1 cm (15"), 43.2 cm (17"), 100 x 100 mm, 100 x 100 mm, Black

Long summary description HP Height-adjustable Stand for Touch Monitors:
This is an auto-generated long summary of HP Height-adjustable Stand for Touch Monitors based on the first three specs of the first five spec groups.

HP Height-adjustable Stand for Touch Monitors. Minimum screen size: 38.1 cm (15"), Maximum screen size: 43.2 cm (17"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Mounting
Minimum screen size *
38.1 cm (15")
Maximum screen size *
43.2 cm (17")
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Design
Product colour *
Black
HP segment
Business
Weight & dimensions
Width
375 mm
Depth
335 mm
Height
320 mm
Weight
3.25 kg
Other features
Compatibility
L6105tm & L6017tm
Size (imperial)
37.6 cm (14.8")
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
France 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)