X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92295A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 45190
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name HP 95A Cartridge 4000pages Black:
The short editorial description of HP 95A Cartridge 4000pages Black
95A, Laser, 4000 pages, Black

Marketing text HP 95A Cartridge 4000pages Black

:
The official marketing text of HP 95A Cartridge 4000pages Black as supplied by the manufacturer
The HP LaserJet 92295A Print Cartridge is ideal for home or office users who need reliable, professional-quality laser output. The HP LaserJet 92295A Print Cartridge is designed together to work together with the HP LaserJet series II, IID, III and IIID printers. The average number of cartridges used per year is 3.
Short summary description HP 95A Cartridge 4000pages Black:
This short summary of the HP 95A Cartridge 4000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 95A, Cartridge, Black, Laser, LaserJet series II, IID, III, IIID, Box
Long summary description HP 95A Cartridge 4000pages Black:
This is an auto-generated long summary of HP 95A Cartridge 4000pages Black based on the first three specs of the first five spec groups.
HP 95A. Type: Cartridge, Page yield: 4000 pages, Printing colours: Black. Package type: Box
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
4000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Features
Compatible products *
Other products that can be used with this product.
LaserJet series II, IID, III, IIID
Quantity per pack *
1 pc(s)
Packaging data
Package type
The type of product package e.g. box.
Box
Brand
Image
Product code
Product
Stock
Price from
V7 V795P laser toner & cartridge
V7 V795P laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V795P
 — 
Pelikan 1 Cartridge, 1 cleaning blade
Pelikan 1 Cartridge, 1 cleaning blade
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
616631
 — 
Greenman HEPS Cartridge 4000pages Black laser toner & cartridge
Greenman HEPS Cartridge 4000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
HEPS
 — 
MM Black Laser Toner - HP 95A (92295A) / Canon EP-S (1524A003) - For HP LaserJet / Canon LBP & Fax L Toner 4000pages Black
MM Black Laser Toner - HP 95A (92295A) / Canon EP-S (1524A003) - For HP LaserJet / Canon LBP & Fax L Toner 4000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15127DK
 —