X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92291A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:08:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 254636
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name HP 91A Cartridge 10250pages Black:
The short editorial description of HP 91A Cartridge 10250pages Black
91A, Laser, 10250 pages, Black

Marketing text HP 91A Cartridge 10250pages Black

:
The official marketing text of HP 91A Cartridge 10250pages Black as supplied by the manufacturer
- Reliable, consistent and high-quality output every time.
- Ideal for creating persuasive business documents.
- Increased productivity due to higher yield and less printer interaction.
Short summary description HP 91A Cartridge 10250pages Black:
This short summary of the HP 91A Cartridge 10250pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 91A, Cartridge, Black, Laser, 5%, 10 - 32.5 °C, 10 - 80%
Long summary description HP 91A Cartridge 10250pages Black:
This is an auto-generated long summary of HP 91A Cartridge 10250pages Black based on the first three specs of the first five spec groups.
HP 91A. Type: Cartridge, Page yield: 10250 pages, Printing colours: Black. Dimensions (WxDxH): 400 x 182 x 304 mm, Weight: 2.1 kg, Empty weight: 1.73 kg. Package dimensions (WxDxH): 400 x 182 x 304 mm, Package weight: 3 kg. Pallet weight: 107 kg, Quantity per pallet: 36 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
10250 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Quantity per pack*
1 pc(s)
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
5%
Euro pallet weight
107 kg
Euro pallet quantity
36 pc(s)
Pallet size (EU)
1200 x 800 x 1061 mm
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 182 x 304 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.1 kg
Empty weight
Weight of product without filling.
1.74 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1061 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
400 x 182 x 304 mm
Package weight
Weight of the packaged product.
3 kg
Logistics data
Pallet weight
107 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
36 pc(s)
Brand
Image
Product code
Product
Stock
Price from
V7 V791A laser toner & cartridge
V7 V791A laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V791A
 — 
MM Black Laser Toner - HP 91A (92291A) - For HP LaserJet Toner 10200pages Black
MM Black Laser Toner - HP 91A (92291A) - For HP LaserJet Toner 10200pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15124DK
 — 
Greenman HEPN Cartridge 10250pages Black laser toner & cartridge
Greenman HEPN Cartridge 10250pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
HEPN
 —