X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mo 4x 2.3 GB worm 512 bytes/sector disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92289F
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698074671
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11787
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .

Marketing text HP mo 4x 2.3 GB worm 512 bytes/sector disk

:
The official marketing text of HP mo 4x 2.3 GB worm 512 bytes/sector disk as supplied by the manufacturer
HP Magneto-Optical Disks are designed and tested for optimal compatibility with HP Optical Drives and Libraries, as well as other ISO/IEC/ANSI-conformant drives.
Short summary description HP mo 4x 2.3 GB worm 512 bytes/sector disk:
This short summary of the HP mo 4x 2.3 GB worm 512 bytes/sector disk data-sheet is auto-generated and uses the product title and the first six key specs.
HP mo 4x 2.3 GB worm 512 bytes/sector disk, 155 x 137 x 13 mm, 180g, 180g, 1490 g, 8 pc(s)
Long summary description HP mo 4x 2.3 GB worm 512 bytes/sector disk:
This is an auto-generated long summary of HP mo 4x 2.3 GB worm 512 bytes/sector disk based on the first three specs of the first five spec groups.
HP mo 4x 2.3 GB worm 512 bytes/sector disk. Dimensions (WxDxH): 155 x 137 x 13 mm, Weight: 180g. Package weight: 180g, Case or master carton weight: 1490 g, Case or master carton quantity: 8 pc(s)
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
155 x 137 x 13 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Packaging data
Package weight
Weight of the packaged product.
180 g
Packaging data
Case or master carton weight
1490 g
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
8 pc(s)
Case or master carton dimensions (W x D x H)
185 x 163 x 130 mm