location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 588603-B21 power supply unit 2400 W 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
588603-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
588603-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382728784 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2019 13:16:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 588603-B21 power supply unit 2400 W 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 W 200 - 240 V
  • - Server 1U
  • - Silver
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HPE 588603-B21 power supply unit 2400 W 1U Silver :
The long product name of HPE 588603-B21 power supply unit 2400 W 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

588603-B21, 2400W
More>>>
Short summary description HPE 588603-B21 power supply unit 2400 W 1U Silver:
This short summary of the HPE 588603-B21 power supply unit 2400 W 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 588603-B21, 2400 W, 200 - 240 V, 92%, Server, 1U, Silver

Long summary description HPE 588603-B21 power supply unit 2400 W 1U Silver:
This is an auto-generated long summary of HPE 588603-B21 power supply unit 2400 W 1U Silver based on the first three specs of the first five spec groups.

HPE 588603-B21. Total power: 2400 W, AC input voltage: 200 - 240 V, Efficiency: 92%. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 889 mm, Depth: 223 mm, Height: 218 mm. Dimensions (WxDxH): 219.2 x 892.3 x 222.25 mm, Weight (imperial): 8.5 lb

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)