X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Cyan Inkjet Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51650CE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 40014
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs firststandard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP 50 Cyan Inkjet Print Cartridge Cyan:
The short editorial description of HP 50 Cyan Inkjet Print Cartridge Cyan
HP 50 Cyan Inkjet Print Cartridge

Marketing text HP 50 Cyan Inkjet Print Cartridge Cyan

:
The official marketing text of HP 50 Cyan Inkjet Print Cartridge Cyan as supplied by the manufacturer
HP 50 Colour Inkjet Print Cartridges are ideal for business users who want vivid, high-quality, large-format colour prints. They work with the HP Designjet printer for dazzling colour results on a variety of HP Designjet printing material.

Features
- Vivid, high quality large format colour prints. High quality dye-based inks for excellent lightfastness. Large colour gamut, no black to colour bleed. Anti-banding algorithms.
- Cartridge body with easy-to-view ink level indicator minimises possibility of unexpectedly running out.
- Specifically engineered to produce high-definition, colour CAD illustrations and photo-realistic images for graphic printing.
Short summary description HP 50 Cyan Inkjet Print Cartridge Cyan:
This short summary of the HP 50 Cyan Inkjet Print Cartridge Cyan data-sheet is auto-generated and uses the product title and the first six key specs.
HP 50 Cyan Inkjet Print Cartridge, Cyan
Long summary description HP 50 Cyan Inkjet Print Cartridge Cyan:
This is an auto-generated long summary of HP 50 Cyan Inkjet Print Cartridge Cyan based on the first three specs of the first five spec groups.
HP 50 Cyan Inkjet Print Cartridge. Printing colours: Cyan
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Quantity
The number of products there are.
1
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
117 mm
Package depth
The distance from the front to the back of the packaging.
26 mm
Package height
The distance from the top to the bottom of the packaging.
158 mm