X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51645GE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184848445 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 235344
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
  HP no. 45 black inkjet print cartridge (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 45:
The short editorial description of HP 45
Black Inkjet Print Cartridge

Marketing text HP 45

:
The official marketing text of HP 45 as supplied by the manufacturer
- The HP 45 Black Inkjet Print Cartridge (21 ml capacity) delivers professional-quality black text and graphics and is especially developed for low-usage customers.
- Cost-effective, large-volume, clear, sharp outputs. Ideal for HP Designjet papers and films as well as for HP’s wide selection of small format media.
- High-density pigmented ink produces sharp black text and graphics. Cartridge body with easy-to-view ink level indicator. Integrated printhead and ink supply. Easy drop-in/snap-out action for quick, easy and clean replacement.
- Use with many different HP Deskjet printers. Use with HP Designjet 700 Printer Use with HP Photosmart 1000 Photo-direct Inkjet Printer. Use with HP Officejets Pro 1150c, 1170c, 1175c.
Short summary description HP 45:
This short summary of the HP 45 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 45, Black, 0 - 40 °C, HP Deskjet 710c, 720c, 722c, 815c, 820cXi, 850c, 870cXi, 880c, 890c, 895cXi, Color Copier 290, Deskj, -15 - 35 °C, 117 x 26 x 158 mm, Inkjet
Long summary description HP 45:
This is an auto-generated long summary of HP 45 based on the first three specs of the first five spec groups.
HP 45. Printing colours: Black, Capacity: 21 ml, Page yield: 490 pages. Package weight: 140 g. Package dimensions (WxDxH): 117 x 26 x 158 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
21 ml
Page yield
How many pages can be produced.
490 pages
Quantity
The number of products there are.
1
Features
Compatible products *
Other products that can be used with this product.
HP Deskjet 710c, 720c, 722c, 815c, 820cXi, 850c, 870cXi, 880c, 890c, 895cXi, Color Copier 290, Deskjet 930c/cm, 950c, 959c, 960c, 970cXi, 980cXi, 990cXi/cm, 995c, Deskjet 1100c, 1120c, 1125c, 1180c, 1220c, 1220c/ps, 1280, 1600c/cm, Deskjet 6122, 6127, Deskjet 9300, Officejet t45, t65, r45, r65, Officejet g55, g85, g95, k60, k80, Officejet Pro 1150c, 1170c, 1175c, Fax 1220, Photosmart 1000, 1100, 1115, 1215, 1218, 1315 1000/1100/1115/1215/1218/1315
Print technology
Indicates the method used to print by this product.
Inkjet
Print technology resolution
Resolution of the printing technology.
600 x 600 DPI
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Package weight
Weight of the packaged product.
140 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
117 x 26 x 158 mm