X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51644YE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51644YE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 197512
This statistic is based on the 64802 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63108 free Open Icecat users .
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs first.standard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP 51644YE Yellow ink cartridge:
The short editorial description of HP 51644YE Yellow ink cartridge
Yellow Inkjet Print Cartridge

Marketing text HP 51644YE Yellow ink cartridge

:
The official marketing text of HP 51644YE Yellow ink cartridge as supplied by the manufacturer
- HP ink supplies for HP Designjet 400 and 700 series printers are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability and innovation.
- Large colour gamut and better dye-based inks, improved lightfastness. Designed to work on a variety of HP Designjet printing material.
- Fewer replacements mean less intervention Cartridge body with easy-to-view ink level indicator – minimizes possibility of unexpectedly running out
- Specifically engineered to produce high-definition, colour CAD illustrations. Produces photo-realistic images for graphic printing. Ideal for architects, graphic artists, and service bureaus, surveyors, mappers and engineers who use CAD software.
Short summary description HP 51644YE Yellow ink cartridge:
This short summary of the HP 51644YE Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51644YE, Yellow, HP Designjet 350, 450, 455, 488, 750, 755, Inkjet, 117 x 26 x 158 mm
Long summary description HP 51644YE Yellow ink cartridge:
This is an auto-generated long summary of HP 51644YE Yellow ink cartridge based on the first three specs of the first five spec groups.
HP 51644YE. Printing colours: Yellow, Compatible products: HP Designjet 350, 450, 455, 488, 750, 755, Print technology: Inkjet. Package dimensions (WxDxH): 117 x 26 x 158 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Compatible products*
Other products that can be used with this product.
HP Designjet 350, 450, 455, 488, 750, 755
Quantity
The number of products there are.
1
Colour
Yes
Features
Print technology
Indicates the method used to print by this product.
Inkjet
Weight & dimensions
Package weight
Weight of the packaged product.
150 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
117 x 26 x 158 mm