X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Film 610 mm x 38.1 m (24 in x 125 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51642A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412014280
Category :
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jan 2017 05:40:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 168836
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Matte Film 610 mm x 38.1 m (24 in x 125 ft):
The short editorial description of HP Matte Film 610 mm x 38.1 m (24 in x 125 ft)
HP Matte Film 160 gsm-610 mm x 38.1 m (24 in x 125 ft)

Marketing text HP Matte Film 610 mm x 38.1 m (24 in x 125 ft)

:
The official marketing text of HP Matte Film 610 mm x 38.1 m (24 in x 125 ft) as supplied by the manufacturer
- Keep track of changes during the review process. This smear-resistant, archivable and recyclable1 film produces sharp black and colour lines and uniform solid areas and is ideal for original and high-volume reproducible drawings.
- Look to this matte film to help keep you working at your professional best. This film is designed to produce sharp black and colour lines and uniform solid areas. Handle and store these smear-resistant, archivable prints with confidence.
- Meet your project deadlines. Compatible with a wide range of HP Designjet printers using both Original HP dye- and pigment-based inks, this matte film provides high-quality, consistent image quality print to print and roll to roll.
- Help meet the environmental objectives of your company – and your clients. HP Matte Film is included in the HP Large-format Media take-back program1, a free and convenient return and recycling program.

1 HP offers the HP Large-format Media take-back program in North America and Europe through which most HP recyclable media can be returned, availability varies. Some recyclable papers can be recycled through commonly available recycling programs. For details visit www.hp.com/recycle. Aside from this program, recycling opportunities for these products are currently only available in limited areas. Customers should consult local recycling resources for recycling these products.
Short summary description HP Matte Film 610 mm x 38.1 m (24 in x 125 ft):
This short summary of the HP Matte Film 610 mm x 38.1 m (24 in x 125 ft) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Matte Film 610 mm x 38.1 m (24 in x 125 ft)
Long summary description HP Matte Film 610 mm x 38.1 m (24 in x 125 ft):
This is an auto-generated long summary of HP Matte Film 610 mm x 38.1 m (24 in x 125 ft) based on the first three specs of the first five spec groups.
HP Matte Film 610 mm x 38.1 m (24 in x 125 ft)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Media weight*
The weight of the media used with this product.
160 g/m²
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Country of origin
Country where the device is made.
USA
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
635 x 106 x 106 mm
Operating relative humidity (H-H)
30 - 70%
Package weight
Weight of the packaged product.
4.44 kg
Technical details
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 25°C
Core diameter
5.08 cm
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Core size (imperial)
2
Printing material brightness
Measurement of the amount of reflected light and test method
72%