X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51640YE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51640YE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 77201
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 51640YE Yellow ink cartridge:
The short editorial description of HP 51640YE Yellow ink cartridge
yellow, 42ml

Marketing text HP 51640YE Yellow ink cartridge

:
The official marketing text of HP 51640YE Yellow ink cartridge as supplied by the manufacturer
The HP 40 Yellow Inkjet Print Cartridge is ideal for business or home users who want professional-quality colour copies and printouts. It produces very cost-effective, fast colour output.
High quality outputs from first page to last – maximum productivity and convenience. High ink volume means fewer changes, less intervention and real value for money Designed for optimum performance with HP papers – great results even on plain paper
High quality outputs from first page to last Maximum productivity and convenience High volume cartridge means fewer changes and less intervention. Visible ink level indicator minimises possibility of running out unexpectedly.
Compatible with selected HP Designjet printers. Specifically engineered to produce high-definition CAD illustrations and photo-realistic images for graphic printing on HP Designjet papers and films.
Short summary description HP 51640YE Yellow ink cartridge:
This short summary of the HP 51640YE Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51640YE, Yellow, Yellow
Long summary description HP 51640YE Yellow ink cartridge:
This is an auto-generated long summary of HP 51640YE Yellow ink cartridge based on the first three specs of the first five spec groups.
HP 51640YE. Printing colours: Yellow, BCP bubble graphic colour: Yellow
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Yellow
Quantity
The number of products there are.
1
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
117 mm
Package depth
The distance from the front to the back of the packaging.
26 mm
Package height
The distance from the top to the bottom of the packaging.
158 mm
Package weight
Weight of the packaged product.
150 g