X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51640ME
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51640ME
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 78177
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 51640ME Magenta ink cartridge:
The short editorial description of HP 51640ME Magenta ink cartridge
HP 40 Magenta Inkjet Print Cartridge

Marketing text HP 51640ME Magenta ink cartridge

:
The official marketing text of HP 51640ME Magenta ink cartridge as supplied by the manufacturer
The HP 40 Magenta Inkjet Print Cartridge is ideal for business or home users who want professional-quality colour copies and printouts. It produces very cost-effective, fast colour output.

- High quality outputs. Designed for optimum performance with HP papers – great results
- High quality outputs from first page to last and ensures maximum productivity and convenience.
- Print Cartridge Volume: 42 ml
Short summary description HP 51640ME Magenta ink cartridge:
This short summary of the HP 51640ME Magenta ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51640ME, Magenta, HP Deskjet 1200c/ps, 1600c/cm, Inkjet, Blister, 117 x 26 x 158 mm
Long summary description HP 51640ME Magenta ink cartridge:
This is an auto-generated long summary of HP 51640ME Magenta ink cartridge based on the first three specs of the first five spec groups.
HP 51640ME. Printing colours: Magenta, Compatible products: HP Deskjet 1200c/ps, 1600c/cm, Print technology: Inkjet. Package dimensions (WxDxH): 117 x 26 x 158 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Magenta
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Deskjet 1200c/ps, 1600c/cm
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Package type
The type of product package e.g. box.
Blister
Ink drop
Ink drop size.
43 pl
Compatible ink types, supplies
Dye-based
Quantity per box
Number of products per box.
1 pc(s)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
116 g
Empty weight
Weight of product without filling.
75 g
Weight & dimensions
Package weight
Weight of the packaged product.
150 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2400 pc(s)
Number of cartons per pallet
40
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
117 x 26 x 158 mm
Case or master carton weight
7 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
40 pc(s)
Larger master carton weight
7 kg
Larger master carton dimensions (WxDxH)
483 x 287 x 150