X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Papier A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51634Z
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:10:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 37159
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: Statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Premium Papier A4 inkjet paper:
The short editorial description of HP Premium Papier A4 inkjet paper
HP Premium Papier A4

Marketing text HP Premium Papier A4 inkjet paper

:
The official marketing text of HP Premium Papier A4 inkjet paper as supplied by the manufacturer
HP Premium Paper is one side matt-coated to give crisp sharp black printing and brilliant high-resolution colour images. The unique surface coating is designed to chemically match HP inks, giving optimum results for both graphics and text.
Short summary description HP Premium Papier A4 inkjet paper:
This short summary of the HP Premium Papier A4 inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Premium Papier A4, 303 x 213 x 22 mm
Long summary description HP Premium Papier A4 inkjet paper:
This is an auto-generated long summary of HP Premium Papier A4 inkjet paper based on the first three specs of the first five spec groups.
HP Premium Papier A4. Media weight: 100 g/m². Package weight: 1.32 kg. Quantity per pallet: 300 pc(s), Weight: 1.23 kg, Package dimensions (WxDxH): 303 x 213 x 22 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Media weight*
The weight of the media used with this product.
100 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
1.32 kg
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
300 pc(s)
Printing material opacity
Ability of the media to block light transmission through the media
85%
Pallet weight
432 kg
Media sheets per package
Number of media (paper or film) sheets in package.
200
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
303 x 213 x 22 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.23 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1100 x 622 x 963 mm
Media dimensions (metric)
210 x 297 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
10 pc(s)
Larger master carton quantity
Quantity of a single product contained within a larger Master Carton.
10
Case or master carton dimensions (W x D x H)
315 x 250 x 225 mm