Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51631D Matte printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51631D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51631D
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412014297
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 196479
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Sep 2017 03:34:55
The date of the most recent change of this product data-sheet in Icecat.
hp special inkjet paper (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP 51631D Matte printing paper :
The short editorial description of HP 51631D Matte printing paper

Special Inkjet Paper, 610 mm x 45.7 m (24 in x 150 ft)
More>>>

HP 51631D Matte printing paper:
The official marketing text of HP 51631D Matte printing paper as supplied by the manufacturer
- HP Special Inkjet Paper is an economical, everyday paper, ideal for high-resolution presentation graphics.
- HP Special Inkjet Paper is an economical everyday paper, designed to deliver durable presentation-quality images with accurate colours, dense blacks and uniform area fills.
- HP Special Inkjet Paper's bright white finish ensures accurate vivid colours with crisp and sharp lines and superb contrasts.
- HP Special Inkjet Paper offers excellent usability. It dries fast and is water- and smudge-resistant.
Short summary description HP 51631D Matte printing paper:
This short summary of the HP 51631D Matte printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51631D, Matte, 90 g/m², 3.35 kg, 15 - 35 °C, 59 - 95 °F, 2.79 kg
Long summary description HP 51631D Matte printing paper :

HP 51631D. Finish type: Matte, Media weight: 90 g/m². Package weight: 3.35 kg. Weight: 2.79 kg, Package dimensions (WxDxH): 111 x 111 x 651 mm

This is an auto-generated long summary of HP 51631D Matte printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matte
Media weight *
The weight of the media used with this product.
90 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
3.35 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Operating temperature (T-T)
59 - 95 °F
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.79 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
111 x 111 x 651 mm
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
X