X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51626AE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184755095 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 16:00:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 572336
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
  HP no.26 black inkjet print cartridge (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 26 Black:
The short editorial description of HP 26 Black
Large Black Inkjet Print Cartridge

Marketing text HP 26 Black

:
The official marketing text of HP 26 Black as supplied by the manufacturer
- HP 26 Black Inkjet Print Cartridge contains HP proprietary black ink, producing high-quality, water-resistant black text and graphics. They feature genuine HP engineered ink that is specially formulated to work flawlessly with your HP printer.
- High quality and highly versatile inkjet print cartridge.Ideal for office applications such as correspondence, reports and presentations.Perfect for projects at home including school work, newsletters and more.
- Dye-based ink for deep blacks and crisp, professional results. Waterproof, fast drying ink reduces possibility of smudging. Genuine HP print quality and reliability. Ensures high quality output that people expect of HP – from first page to last.
- Designed for use with a large number of HP printers.Simple drop-in, snap-out action allows quick, easy and clean replacement.
Short summary description HP 26 Black:
This short summary of the HP 26 Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 26, Black, Standard, HP Deskjet 400, 400l, 420c, Deskjet 500, 510, 520, HP Deskwriter 520, Deskjet 500c, 540, 550c, 560c, Inkjet, 0 - 40 °C, -15 - 35 °C
Long summary description HP 26 Black:
This is an auto-generated long summary of HP 26 Black based on the first three specs of the first five spec groups.
HP 26. Printing colours: Black, Cartridge capacity: Standard, Compatible products: HP Deskjet 400, 400l, 420c, Deskjet 500, 510, 520, HP Deskwriter 520, Deskjet 500c, 540, 550c, 560c. Package dimensions (WxDxH): 114 x 36.3 x 103 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cartridge capacity
Standard
Printing colours*
The colours that can be produced by the printer.
Black
Compatible products*
Other products that can be used with this product.
HP Deskjet 400, 400l, 420c, Deskjet 500, 510, 520, HP Deskwriter 520, Deskjet 500c, 540, 550c, 560c, Deskwriter 540, 550c, 560c, Officejet LX/350c, Fax 300/900
Quantity
The number of products there are.
1
Features
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Package weight
Weight of the packaged product.
60 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 36.3 x 103 mm
Brand
Image
Product code
Product
Stock
Price from
Greenman H26 Black ink cartridge
Greenman H26 Black ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H26
H26
 — 
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64933 channel partners already
Value Druckpatrone f/ HP-Deskjet 400-/500-er Serie, schwarz Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5400
 —