X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51625AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51625AE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184755026 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:09:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 236546
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 51625AE Cyan,Magenta,Yellow ink cartridge:
The short editorial description of HP 51625AE Cyan,Magenta,Yellow ink cartridge
HP 25 Tri-color Inkjet Print Cartridge

Marketing text HP 51625AE Cyan,Magenta,Yellow ink cartridge

:
The official marketing text of HP 51625AE Cyan,Magenta,Yellow ink cartridge as supplied by the manufacturer
The HP 25 Tri-Colour Inkjet Print Cartridge works with a large range of HP printers and produces sharp, vivid colour output for eye-catching documents on a wide selection of media.

- Genuine HP print quality and reliability.
- Adds colour capability to a personal, professional-quality printer.
- Simple, easy and reliable choice for a wide range of HP printers.
Short summary description HP 51625AE Cyan,Magenta,Yellow ink cartridge:
This short summary of the HP 51625AE Cyan,Magenta,Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51625AE, Cyan, Magenta, Yellow, HP Deskjet 200, 310, 320, 340, 400, 420, 500, 540, 550, 560, ISO/IEC 24711, Tri-color, Inkjet, Blister
Long summary description HP 51625AE Cyan,Magenta,Yellow ink cartridge:
This is an auto-generated long summary of HP 51625AE Cyan,Magenta,Yellow ink cartridge based on the first three specs of the first five spec groups.
HP 51625AE. Printing colours: Cyan, Magenta, Yellow, Page yield footnote: ISO/IEC 24711, BCP bubble graphic colour: Tri-color. Dimensions (WxDxH): 114 x 36.3 x 103 mm. Package dimensions (WxDxH): 114 x 36.3 x 103 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Deskjet 200, 310, 320, 340, 400, 420, 500, 540, 550, 560
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 24711
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Package type
The type of product package e.g. box.
Blister
Compatible ink types, supplies
Dye-based
Quantity per box
Number of products per box.
1 pc(s)
Pallet size (EU)
1824 x 1200 x 800 mm
Ink drop
Ink drop size.
85 pl
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 36.3 x 103 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62 g
Empty weight
Weight of product without filling.
42 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2800 pc(s)
Number of cartons per pallet
50
Pallet weight
309 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 36.3 x 103 mm
Case or master carton weight
4.33 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pc(s)
Larger master carton weight
4.33 kg
Larger master carton dimensions (WxDxH)
313 x 235 x 187
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1824 x 1200 x 800 mm
Brand
Image
Product code
Product
Stock
Price from
Greenman H25 Cyan,Magenta,Yellow ink cartridge
Greenman H25 Cyan,Magenta,Yellow ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H25
H25
 — 
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64978 channel partners already
Value Farbdruckpatrone f/ HP-Deskjet 3XX/4XX/5XX cyan,magenta,yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5401
 —