Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black Plain Paper Print Cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Plain Paper Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51604A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698004388
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 430212
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 12 Oct 2017 16:09:15
The date of the most recent change of this product data-sheet in Icecat.
Original HP Ink cartridges Compatibility chart EU+ (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Original HP Ink cartridges Compatibility chart CISMEA (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Thermal Inkjet Cartridges for HP InkJet Printers (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP TIJ 2.5 Industrial Inks selection guide A4 (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs firststandard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP Black Plain Paper Print Cartridge :
The short editorial description of HP Black Plain Paper Print Cartridge

Black Plain Paper Print Cartridge
More>>>

HP Black Plain Paper Print Cartridge:
The official marketing text of HP Black Plain Paper Print Cartridge as supplied by the manufacturer
- HP's original line of thermal Inkjet print cartridges provides a low cost solution for a broad range of printing applications. Each disposable print cartridge includes a printhead with a self-contained ink reservoir for fast and easy replacement.
- 12 nozzles for 96-dpi resolution and a 1/8-inch swath width
- 3-ml ink capacity (approximately 750k characters)
- Easy, low-cost pen health maintenance system (no wipers or capping needed)
Short summary description HP Black Plain Paper Print Cartridge:
This short summary of the HP Black Plain Paper Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP Black Plain Paper Print Cartridge, 51604A, Black, HP Thinkjet, Quietjet, Paintjet & Deskjet, 750000 pages, Inkjet, 10 - 80%
Long summary description HP Black Plain Paper Print Cartridge :

HP Black Plain Paper Print Cartridge. OEM code: 51604A, Printing colours: Black, Compatible products: HP Thinkjet, Quietjet, Paintjet & Deskjet. Package weight: 90 g. Package dimensions (WxDxH): 70 x 38 x 114 mm

This is an auto-generated long summary of HP Black Plain Paper Print Cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
OEM code *
51604A
Printing colours *
The colours that can be produced by the printer.
Black
Compatible products *
Other products that can be used with this product.
HP Thinkjet, Quietjet, Paintjet & Deskjet
Black ink page yield
750000 pages
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Weight & dimensions
Package weight
Weight of the packaged product.
90 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
70 x 38 x 114 mm
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
Polska 2 distributor(s)
España 3 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Chile 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Australia 3 distributor(s)
X