location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 499243-B21 power supply unit 2400 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
499243-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
499243-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420255987 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2019 13:16:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 499243-B21 power supply unit 2400 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 W 200 - 240 V
  • - Server
  • - Black, Silver
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HPE 499243-B21 power supply unit 2400 W Black, Silver :
The long product name of HPE 499243-B21 power supply unit 2400 W Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400W, 200-240 V, AC, Black
More>>>
Short summary description HPE 499243-B21 power supply unit 2400 W Black, Silver:
This short summary of the HPE 499243-B21 power supply unit 2400 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 499243-B21, 2400 W, 200 - 240 V, Server, Black, Silver, 187.4 mm, 263.6 mm

Long summary description HPE 499243-B21 power supply unit 2400 W Black, Silver:
This is an auto-generated long summary of HPE 499243-B21 power supply unit 2400 W Black, Silver based on the first three specs of the first five spec groups.

HPE 499243-B21. Total power: 2400 W, AC input voltage: 200 - 240 V. Purpose: Server. Product colour: Black, Silver. Width: 187.4 mm, Depth: 263.6 mm, Height: 414.3 mm

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)