X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470035-027
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Dec 2011 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13930
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Includes a three-year, worldwidecertain restrictions and exclusions apply

Marketing text HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000

:
The official marketing text of HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000 as supplied by the manufacturer
Desktop equivalent performance & panel ergonomics and the most advanced portable product features available in the marketplace in a mobile design
Short summary description HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000:
This short summary of the HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000
Long summary description HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000:
This is an auto-generated long summary of HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000 based on the first three specs of the first five spec groups.
HP Compaq Evo N800c P4-M 1.7 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem W 2000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs