reference guide
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gigabit Ethernet 10,100,1000 Mbit/s
- - XFP
- - Data transfer rate: 10 Gbit/s
Warranty:
1year Parts, 1 year Labor, 1year on-site support.
Long product name HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet
:
Virtual Connect Flex-10 - 8x XFP, Gigabit Ethernet, 2.0 kg
The long product name of HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Virtual Connect Flex-10 - 8x XFP, Gigabit Ethernet, 2.0 kg
More>>>
Short summary description HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet:
This short summary of the HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Virtual Connect Flex-10, Gigabit Ethernet, 10,100,1000 Mbit/s, XFP, 10 Gbit/s, HP ProLiant, SNMP
Long summary description HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet:
This is an auto-generated long summary of HPE Virtual Connect Flex-10 network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.
HPE Virtual Connect Flex-10. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Fiber optic connector: XFP. Data transfer rate: 10 Gbit/s. Compatibility: HP ProLiant. Management platform: SNMP